Sauereisen ConoPrime No. 502 is a two-part epoxy primer to be used in conjunction with the Sauereisen ConoFlex No. 381. Recommended for use on concrete and various substrate types. Formulated to provide a chemical bond with ConoFlex Urethane No. 381.
ConoPrime No. 502 is specifically formulated to easily penetrate concrete substrates. It is recommended to ensure maximum adhesion where conventional primers may not penetrate.
This primer is an integral part of the lining in that it helps seal porous substrates and promotes adhesion of the protective material. No. 502 helps reduce off-gassing from concrete. It offers easy application properties to reduce total down time.
| Sauereisen, Inc. | |
|---|---|
| Product Category | Industrial Coatings |
| Product Number | No. 502 |
| Product Name | ConoPrime Two-Part Epoxy Primer |
| Type | Coating; Primer |
| Chemistry | Epoxy; Resin |
| Substrate | Concrete |
| Cure / Setting Technology | Multicomponent |
| Form | Liquid |