Titan Tool Supply, Inc. Tetrabor Hand Hones, Microfinishing Tools T-HH

Description
Tetrabor Hand Hones are made from pure Boron Carbide grain. Boron Carbide after Diamond is the hardest material available. These tools render themselves useful for dressing carbide tools of any quality and shape. They give the tool a hard cutting edge which is otherwise only available by using diamond hones. Tetrabor Hand Hones have a great surface abrasion resistance and the wear is insignificant and they are therefore very economical to use. The price of hones is approximately the same as the price of diamond hones, but their life expectancy is double. They will last approximately five to ten times as long as the so called "Carbide Stones", as they are a sintered harder bond then found in Diamond Hones or Carbide Stones. Tetrabor Hand Hones have proven themselves to be useful for breaking sharp edges on carbide tools in tool and cutter grinding departments where it is expedient to break the sharp edge which is obtained from grinding these tools on diamond and green wheels. Due to the breaking of these edges, flaking of the carbide tool is prevented. It can also be used for touching up a tool in the lathe or milling machine or whenever the tool is clamped in order to finish a job. Tetrabor Hand Hones have handles for easy use and are available in three shapes, flat, triangular and half round in two grits in each shape, 220 and 400. We also offer Diamond Hones for the customers that desire to compare, finish, life and cutting ability. The Diamond Hones are a metal bond and pricing is competitive to the Tetrabor Hand Hones. Shape Order Number Size H X W X L X OAL Grit Flat 200 - Blue Tetrabor 0.313" X 0.625" X 1.375" X 6" Med 220 Flat 300 - Green Tetrabor 0.313" X0.625" X 1.375" X 6" Fine 400 Triangular 300 - Yellow Tetrabor 0.313" X .0625" X 1.375" X 6" Med 220 Triangular 600 - Red Tetrabor 0.313" X .0625" X 1.375" X 6" Fine 400 Half Round 500 - White Tetrabor 0.313" X 0.625" X 1.375" X 6" Med 220 Half Round 1000 - Black Tetrabor 0.313" X 0.625" X 1.375" X 6" Fine 400
Description
Tetrabor Hand Hones are made from pure Boron Carbide grain. Boron Carbide after Diamond is the hardest material available. These tools render themselves useful for dressing carbide tools of any quality and shape. They give the tool a hard cutting edge which is otherwise only available by using diamond hones. Tetrabor Hand Hones have a great surface abrasion resistance and the wear is insignificant and they are therefore very economical to use. The price of hones is approximately the same as the price of diamond hones, but their life expectancy is double. They will last approximately five to ten times as long as the so called "Carbide Stones", as they are a sintered harder bond then found in Diamond Hones or Carbide Stones. Tetrabor Hand Hones have proven themselves to be useful for breaking sharp edges on carbide tools in tool and cutter grinding departments where it is expedient to break the sharp edge which is obtained from grinding these tools on diamond and green wheels. Due to the breaking of these edges, flaking of the carbide tool is prevented. It can also be used for touching up a tool in the lathe or milling machine or whenever the tool is clamped in order to finish a job. Tetrabor Hand Hones have handles for easy use and are available in three shapes, flat, triangular and half round in two grits in each shape, 220 and 400. We also offer Diamond Hones for the customers that desire to compare, finish, life and cutting ability. The Diamond Hones are a metal bond and pricing is competitive to the Tetrabor Hand Hones. Shape Order Number Size H X W X L X OAL Grit Flat 200 - Blue Tetrabor 0.313" X 0.625" X 1.375" X 6" Med 220 Flat 300 - Green Tetrabor 0.313" X0.625" X 1.375" X 6" Fine 400 Triangular 300 - Yellow Tetrabor 0.313" X .0625" X 1.375" X 6" Med 220 Triangular 600 - Red Tetrabor 0.313" X .0625" X 1.375" X 6" Fine 400 Half Round 500 - White Tetrabor 0.313" X 0.625" X 1.375" X 6" Med 220 Half Round 1000 - Black Tetrabor 0.313" X 0.625" X 1.375" X 6" Fine 400

Suppliers

Company
Product
Description
Supplier Links
Tetrabor Hand Hones, Microfinishing Tools - T-HH - Titan Tool Supply, Inc.
Buffalo, NY, USA
Tetrabor Hand Hones, Microfinishing Tools
T-HH
Tetrabor Hand Hones, Microfinishing Tools T-HH
Tetrabor Hand Hones are made from pure Boron Carbide grain. Boron Carbide after Diamond is the hardest material available. These tools render themselves useful for dressing carbide tools of any quality and shape. They give the tool a hard cutting edge which is otherwise only available by using diamond hones. Tetrabor Hand Hones have a great surface abrasion resistance and the wear is insignificant and they are therefore very economical to use. The price of hones is approximately the same as the price of diamond hones, but their life expectancy is double. They will last approximately five to ten times as long as the so called "Carbide Stones", as they are a sintered harder bond then found in Diamond Hones or Carbide Stones. Tetrabor Hand Hones have proven themselves to be useful for breaking sharp edges on carbide tools in tool and cutter grinding departments where it is expedient to break the sharp edge which is obtained from grinding these tools on diamond and green wheels. Due to the breaking of these edges, flaking of the carbide tool is prevented. It can also be used for touching up a tool in the lathe or milling machine or whenever the tool is clamped in order to finish a job. Tetrabor Hand Hones have handles for easy use and are available in three shapes, flat, triangular and half round in two grits in each shape, 220 and 400. We also offer Diamond Hones for the customers that desire to compare, finish, life and cutting ability. The Diamond Hones are a metal bond and pricing is competitive to the Tetrabor Hand Hones. Shape Order Number Size H X W X L X OAL Grit Flat 200 - Blue Tetrabor 0.313" X 0.625" X 1.375" X 6" Med 220 Flat 300 - Green Tetrabor 0.313" X0.625" X 1.375" X 6" Fine 400 Triangular 300 - Yellow Tetrabor 0.313" X .0625" X 1.375" X 6" Med 220 Triangular 600 - Red Tetrabor 0.313" X .0625" X 1.375" X 6" Fine 400 Half Round 500 - White Tetrabor 0.313" X 0.625" X 1.375" X 6" Med 220 Half Round 1000 - Black Tetrabor 0.313" X 0.625" X 1.375" X 6" Fine 400

Tetrabor Hand Hones are made from pure Boron Carbide grain. Boron Carbide after Diamond is the hardest material available. These tools render themselves useful for dressing carbide tools of any quality and shape. They give the tool a hard cutting edge which is otherwise only available by using diamond hones. Tetrabor Hand Hones have a great surface abrasion resistance and the wear is insignificant and they are therefore very economical to use. The price of hones is approximately the same as the price of diamond hones, but their life expectancy is double. They will last approximately five to ten times as long as the so called "Carbide Stones", as they are a sintered harder bond then found in Diamond Hones or Carbide Stones. Tetrabor Hand Hones have proven themselves to be useful for breaking sharp edges on carbide tools in tool and cutter grinding departments where it is expedient to break the sharp edge which is obtained from grinding these tools on diamond and green wheels. Due to the breaking of these edges, flaking of the carbide tool is prevented. It can also be used for touching up a tool in the lathe or milling machine or whenever the tool is clamped in order to finish a job. Tetrabor Hand Hones have handles for easy use and are available in three shapes, flat, triangular and half round in two grits in each shape, 220 and 400.

We also offer Diamond Hones for the customers that desire to compare, finish, life and cutting ability. The Diamond Hones are a metal bond and pricing is competitive to the Tetrabor Hand Hones.

Shape Order Number Size H X W X L X OAL Grit

Flat 200 - Blue Tetrabor 0.313" X 0.625" X 1.375" X 6" Med 220

Flat 300 - Green Tetrabor 0.313" X0.625" X 1.375" X 6" Fine 400

Triangular 300 - Yellow Tetrabor 0.313" X .0625" X 1.375" X 6" Med 220

Triangular 600 - Red Tetrabor 0.313" X .0625" X 1.375" X 6" Fine 400

Half Round 500 - White Tetrabor 0.313" X 0.625" X 1.375" X 6" Med 220

Half Round 1000 - Black Tetrabor 0.313" X 0.625" X 1.375" X 6" Fine 400

Supplier's Site

Technical Specifications

  Titan Tool Supply, Inc.
Product Category Hones and Honing Tools
Product Number T-HH
Product Name Tetrabor Hand Hones, Microfinishing Tools
Form Hand Hone / Stone
Unlock Full Specs
to access all available technical data

Similar Products

Cylinder Hones - 3883678 - RS Components, Ltd.
RS Components, Ltd.
Specs
Bore / Shank 0.9449 to 1.97 inch (24 to 50 mm)
Length / Height 1.1 inch (28 mm)
Grit Size 220
View Details
Flex-Hone Flexible Honing Tool, Silicon Carbide Grit - 0316400 - Abtex Corporation
Specs
Form Honing or Sharpening Stone
Abrasive / Stone Silicon Carbide
Applications & Coarseness 80 to 220 Grit
View Details
Hand Stones - Half Round Shaped, Microfinishing Tools - MCHS-HR - Titan Tool Supply, Inc.
Specs
Form Hand Hone / Stone; Sharpening Stone
Abrasive / Stone Boron Carbide
Width 0.4000 inch (10.16 mm)
View Details
Ultraform Ruby Stones -  - DME Company
Specs
Form Sharpening Stone
Abrasive / Stone Ruby
Bond None
View Details