Panel Components & Systems, Inc. Contactors LTHS Series LTHS 125

Description
Microelettrica Scientifica contactors for railway applications are designed to be used onelectrical equipment in presence of the most severe shocks and vibrations, which occur on board of traction vehicles. The LTHS series of contactors displays a traditional design which enables them to with stand the highest current ratings in harsh working conditions. To accomplish most of the possible applications, all the LTHS series contactors can be manufactured in single or multipolar form and, upon request, allow a very high degree of customisation. For example, versions with normally open or normally closed poles are manufactured, and mechanical latching can be supplied. In order to work efficiently both with high and low currents, the contactors are equipped with indirect blow out circuit. This arc-extinguishing technology allows to work indifferently both in AC and DC. The DC control coil operates without economy resistor within a wide working range. A“varistor” cuts off the peak voltage when the coil is deenergized. More than 20.000 LTHS contactors are delivered worldwide every year for the most important projects.
Description
Microelettrica Scientifica contactors for railway applications are designed to be used onelectrical equipment in presence of the most severe shocks and vibrations, which occur on board of traction vehicles. The LTHS series of contactors displays a traditional design which enables them to with stand the highest current ratings in harsh working conditions. To accomplish most of the possible applications, all the LTHS series contactors can be manufactured in single or multipolar form and, upon request, allow a very high degree of customisation. For example, versions with normally open or normally closed poles are manufactured, and mechanical latching can be supplied. In order to work efficiently both with high and low currents, the contactors are equipped with indirect blow out circuit. This arc-extinguishing technology allows to work indifferently both in AC and DC. The DC control coil operates without economy resistor within a wide working range. A“varistor” cuts off the peak voltage when the coil is deenergized. More than 20.000 LTHS contactors are delivered worldwide every year for the most important projects.
Datasheet
Datasheet Summary
Powered by GS/AI

The LTHS 125 contactor from Panel Components & Systems, Inc. is designed for heavy-duty applications, capable of handling up to 1500A per pole and operating at voltages up to 2000V AC/DC. It is suitable for use in environments with severe shocks and vibrations, making it ideal for railway applications and traction vehicles. The contactor features a traditional design that supports both high and low current operations, utilizing an indirect blow-out circuit for effective arc extinguishing in both AC and DC applications. The LTHS 125 can be customized with options for normally open or normally closed poles and mechanical latching. Additionally, it includes a DC control coil that operates efficiently without an economy resistor and is equipped with a varistor to manage peak voltage when de-energized. This product is part of a series that sees over 20,000 units delivered annually for significant projects worldwide.

Datasheet Summary
Powered by GS/AI

The LTHS 125 contactor from Panel Components & Systems, Inc. is designed for heavy-duty applications, capable of handling up to 1500A per pole and operating at voltages up to 2000V AC/DC. It is suitable for use in environments with severe shocks and vibrations, making it ideal for railway applications and traction vehicles. The contactor features a traditional design that supports both high and low current operations, utilizing an indirect blow-out circuit for effective arc extinguishing in both AC and DC applications. The LTHS 125 can be customized with options for normally open or normally closed poles and mechanical latching. Additionally, it includes a DC control coil that operates efficiently without an economy resistor and is equipped with a varistor to manage peak voltage when de-energized. This product is part of a series that sees over 20,000 units delivered annually for significant projects worldwide.

Suppliers

Company
Product
Description
Supplier Links
Contactors LTHS Series - LTHS 125 - Panel Components & Systems, Inc.
Stanhope, NJ, USA
Contactors LTHS Series
LTHS 125
Contactors LTHS Series LTHS 125
Microelettrica Scientifica contactors for railway applications are designed to be used onelectrical equipment in presence of the most severe shocks and vibrations, which occur on board of traction vehicles. The LTHS series of contactors displays a traditional design which enables them to with stand the highest current ratings in harsh working conditions. To accomplish most of the possible applications, all the LTHS series contactors can be manufactured in single or multipolar form and, upon request, allow a very high degree of customisation. For example, versions with normally open or normally closed poles are manufactured, and mechanical latching can be supplied. In order to work efficiently both with high and low currents, the contactors are equipped with indirect blow out circuit. This arc-extinguishing technology allows to work indifferently both in AC and DC. The DC control coil operates without economy resistor within a wide working range. A“varistor” cuts off the peak voltage when the coil is deenergized. More than 20.000 LTHS contactors are delivered worldwide every year for the most important projects.

Microelettrica Scientifica contactors for railway applications are designed to be used onelectrical equipment in presence of the most severe shocks and vibrations, which occur on board of traction vehicles.

The LTHS series of contactors displays a traditional design which enables them to with stand the highest current ratings in harsh working conditions.

To accomplish most of the possible applications, all the LTHS series contactors can be manufactured in single or multipolar form and, upon request, allow a very high degree of customisation. For example, versions with normally open or normally closed poles are manufactured, and mechanical latching can be supplied. In order to work efficiently both with high and low currents, the contactors are equipped with indirect blow out circuit. This arc-extinguishing technology allows to work indifferently both in AC and DC. The DC control coil operates without economy resistor within a wide working range. A“varistor” cuts off the peak voltage when the coil is deenergized.

More than 20.000 LTHS contactors are delivered worldwide every year for the most important projects.

Supplier's Site Datasheet

Technical Specifications

  Panel Components & Systems, Inc.
Product Category Electrical Contactors
Product Number LTHS 125
Product Name Contactors LTHS Series
Type Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

Contactors - 8-1618395-0-ND - DigiKey
Specs
Type Electrical Contactor
View Details
Contactors - 3596-GX11SB-ND - DigiKey
Sensata Technologies
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details
Type 6K.04 - Mini industrial contactors - 6K0481104812 - Finder S.p.A. con unico socio
Specs
Type Electrical Contactor
International Approvals CE-2, CLUS, ukca
Poles 3
View Details
Contactors - 1221323 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Electrical Contactor
Poles 3
Mounting Screw
View Details