Panel Components & Systems, Inc. Contactors LTC Series LTCS 250 2 Poles

Description
The LTC series contactors, thanks to their excellent balance between dimensions, performances and strength, are suitable for all those applications on board which demand a small, smart device. Their design encourages applications where high operating frequencies and small available spaces are important requirements. Like all Microelettrica Scientifica contactors, the LTC series are based on a standard concept, but a very high level of customisation can be achieved by replacing few key components. Normally open and normally closed poles can be fitted, as well as mechanical latching. The breaking circuit is equipped with permanent magnets to work efficiently both with high and low currents. The DC control coil operates without economy resistor within a wide working range. A “varistor” cuts off the peak voltage when the coil is deenergized. More than 20.000 LTC contactors are delivered worldwide for every year the most important projects. Features: The modern and compact heavy duty line, up to 4000VDC/AC application, up to 1000A/pole On board and stationary application 1-2-3 pole configuration mostly available, NO and NC poles, permanent magnets or indirect arc blowouts Flexible control and auxiliary contacts options, customization possible
Datasheet
Description
The LTC series contactors, thanks to their excellent balance between dimensions, performances and strength, are suitable for all those applications on board which demand a small, smart device. Their design encourages applications where high operating frequencies and small available spaces are important requirements. Like all Microelettrica Scientifica contactors, the LTC series are based on a standard concept, but a very high level of customisation can be achieved by replacing few key components. Normally open and normally closed poles can be fitted, as well as mechanical latching. The breaking circuit is equipped with permanent magnets to work efficiently both with high and low currents. The DC control coil operates without economy resistor within a wide working range. A “varistor” cuts off the peak voltage when the coil is deenergized. More than 20.000 LTC contactors are delivered worldwide for every year the most important projects. Features: The modern and compact heavy duty line, up to 4000VDC/AC application, up to 1000A/pole On board and stationary application 1-2-3 pole configuration mostly available, NO and NC poles, permanent magnets or indirect arc blowouts Flexible control and auxiliary contacts options, customization possible
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contactors LTC Series - LTCS 250 2 Poles - Panel Components & Systems, Inc.
Stanhope, NJ, USA
Contactors LTC Series
LTCS 250 2 Poles
Contactors LTC Series LTCS 250 2 Poles
The LTC series contactors, thanks to their excellent balance between dimensions, performances and strength, are suitable for all those applications on board which demand a small, smart device. Their design encourages applications where high operating frequencies and small available spaces are important requirements. Like all Microelettrica Scientifica contactors, the LTC series are based on a standard concept, but a very high level of customisation can be achieved by replacing few key components. Normally open and normally closed poles can be fitted, as well as mechanical latching. The breaking circuit is equipped with permanent magnets to work efficiently both with high and low currents. The DC control coil operates without economy resistor within a wide working range. A “varistor” cuts off the peak voltage when the coil is deenergized. More than 20.000 LTC contactors are delivered worldwide for every year the most important projects. Features: The modern and compact heavy duty line, up to 4000VDC/AC application, up to 1000A/pole On board and stationary application 1-2-3 pole configuration mostly available, NO and NC poles, permanent magnets or indirect arc blowouts Flexible control and auxiliary contacts options, customization possible

The LTC series contactors, thanks to their excellent balance between dimensions, performances and strength, are suitable for all those applications on board which demand a small, smart device. Their design encourages applications where high operating frequencies and small available spaces are important requirements.

Like all Microelettrica Scientifica contactors, the LTC series are based on a standard concept, but a very high level of customisation can be achieved by replacing few key components. Normally open and normally closed poles can be fitted, as well as mechanical latching. The breaking circuit is equipped with permanent magnets to work efficiently both with high and low currents.

The DC control coil operates without economy resistor within a wide working range.
A “varistor” cuts off the peak voltage when the coil is deenergized. More than 20.000 LTC contactors are delivered worldwide for every year the most important projects.

Features:

  • The modern and compact heavy duty line, up to 4000VDC/AC application, up to 1000A/pole
  • On board and stationary application
  • 1-2-3 pole configuration mostly available, NO and NC poles, permanent magnets or indirect arc blowouts
  • Flexible control and auxiliary contacts options, customization possible
Supplier's Site Datasheet

Technical Specifications

  Panel Components & Systems, Inc.
Product Category Electrical Contactors
Product Number LTCS 250 2 Poles
Product Name Contactors LTC Series
Type Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

ICC HIGH VOLTAGE CONTACTORS - ICC-500-B-A-9/26 - Isabellenhutte USA
Specs
Type Electrical Contactor
International Approvals CE certified, UL recognized, RoHS & REACH compliant
Current 3000 amps
View Details
Contactors - 3596-GX12FAB-ND - DigiKey
Sensata Technologies
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details
Type 22.34 - Modular contactors 25A - 223400241340 - Finder S.p.A. con unico socio
Specs
Type Electrical Contactor
International Approvals CE-2, IMQ-grande, EAC-1, LLOYD, CLUS, ukca, RINA
Poles 4
View Details
Contactors - 844-ECP250BHBADA-ND - DigiKey
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details