Siglent Technologies NA, Inc. Microwave Analog Signal Generator SSG6085A

Description
In order to develop, test and optimize these more complex systems, the measurement technology must exceed the desired system performance. The SSG6000A is designed to provide high performance signal quality that meets the stringent requirements of the latest microwave and millimeter wave testing while extending customer value in size, speed, and cost. SSG6000A Series RF Signal Generator supports AM and pulse modulation, pulse sequence generator, power meter control and other functions. With standard OCXO reference hardware module inside ensures high-precision and high stability signal output. It is not only an ideal local oscillator and clock source, but also a high-performance analog signal source suitable for applications in R&D and production. SIGLENT provides a total solution backed by proven reliability and our standard 3 years warranty plus pre-sale and post-sale support. Coupled with solid RF performance, a flexible and pure signal, the SSG6000A is a complete solution that makes a great addition to any RF engineer’s workbench kit. Key Features Frequency up to 13.6 GHz/ 20 GHz/ 40 GHz Level setting range: -130 dBm ~ 24 dBm Excellent Phase Noise: -135 dBc / Hz @ 1 GHz, 20 kHz offset (typ.) Very low sub harmonic: < –80 dBc Level error ≤ 0.7 dB (typ.) Standard AM modulation with internal, external or Int+Ext source Standard OCXO and step attenuator (0 to 110 dB, 10dB step) Pulse modulation on/off ration > 80 dBc (typ.) and the rise/fall time < 15 ns (typ.) (option) Pulse train generator has pulse width of 20 ns ~ 300 s and as many as 2047 different pulses (option) Web browser remote control on PC and mobile terminals 5 inch TFT capacitive touch screen, mouse and keyboard supported Standard interface includes USB Host, USB Device (USB TMC), LAN (VXI-11, Socket, Telnet). Optional interface: GPIB
Request a Quote Datasheet
Description
In order to develop, test and optimize these more complex systems, the measurement technology must exceed the desired system performance. The SSG6000A is designed to provide high performance signal quality that meets the stringent requirements of the latest microwave and millimeter wave testing while extending customer value in size, speed, and cost. SSG6000A Series RF Signal Generator supports AM and pulse modulation, pulse sequence generator, power meter control and other functions. With standard OCXO reference hardware module inside ensures high-precision and high stability signal output. It is not only an ideal local oscillator and clock source, but also a high-performance analog signal source suitable for applications in R&D and production. SIGLENT provides a total solution backed by proven reliability and our standard 3 years warranty plus pre-sale and post-sale support. Coupled with solid RF performance, a flexible and pure signal, the SSG6000A is a complete solution that makes a great addition to any RF engineer’s workbench kit. Key Features Frequency up to 13.6 GHz/ 20 GHz/ 40 GHz Level setting range: -130 dBm ~ 24 dBm Excellent Phase Noise: -135 dBc / Hz @ 1 GHz, 20 kHz offset (typ.) Very low sub harmonic: < –80 dBc Level error ≤ 0.7 dB (typ.) Standard AM modulation with internal, external or Int+Ext source Standard OCXO and step attenuator (0 to 110 dB, 10dB step) Pulse modulation on/off ration > 80 dBc (typ.) and the rise/fall time < 15 ns (typ.) (option) Pulse train generator has pulse width of 20 ns ~ 300 s and as many as 2047 different pulses (option) Web browser remote control on PC and mobile terminals 5 inch TFT capacitive touch screen, mouse and keyboard supported Standard interface includes USB Host, USB Device (USB TMC), LAN (VXI-11, Socket, Telnet). Optional interface: GPIB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microwave Analog Signal Generator - SSG6085A - Siglent Technologies NA, Inc.
North Plains, OR, United States
Microwave Analog Signal Generator
SSG6085A
Microwave Analog Signal Generator SSG6085A
In order to develop, test and optimize these more complex systems, the measurement technology must exceed the desired system performance. The SSG6000A is designed to provide high performance signal quality that meets the stringent requirements of the latest microwave and millimeter wave testing while extending customer value in size, speed, and cost. SSG6000A Series RF Signal Generator supports AM and pulse modulation, pulse sequence generator, power meter control and other functions. With standard OCXO reference hardware module inside ensures high-precision and high stability signal output. It is not only an ideal local oscillator and clock source, but also a high-performance analog signal source suitable for applications in R&D and production. SIGLENT provides a total solution backed by proven reliability and our standard 3 years warranty plus pre-sale and post-sale support. Coupled with solid RF performance, a flexible and pure signal, the SSG6000A is a complete solution that makes a great addition to any RF engineer’s workbench kit. Key Features Frequency up to 13.6 GHz/ 20 GHz/ 40 GHz Level setting range: -130 dBm ~ 24 dBm Excellent Phase Noise: -135 dBc / Hz @ 1 GHz, 20 kHz offset (typ.) Very low sub harmonic: < –80 dBc Level error ≤ 0.7 dB (typ.) Standard AM modulation with internal, external or Int+Ext source Standard OCXO and step attenuator (0 to 110 dB, 10dB step) Pulse modulation on/off ration > 80 dBc (typ.) and the rise/fall time < 15 ns (typ.) (option) Pulse train generator has pulse width of 20 ns ~ 300 s and as many as 2047 different pulses (option) Web browser remote control on PC and mobile terminals 5 inch TFT capacitive touch screen, mouse and keyboard supported Standard interface includes USB Host, USB Device (USB TMC), LAN (VXI-11, Socket, Telnet). Optional interface: GPIB

In order to develop, test and optimize these more complex systems, the measurement technology must exceed the desired system performance. The SSG6000A is designed to provide high performance signal quality that meets the stringent requirements of the latest microwave and millimeter wave testing while extending customer value in size, speed, and cost.

SSG6000A Series RF Signal Generator supports AM and pulse modulation, pulse sequence generator, power meter control and other functions. With standard OCXO reference hardware module inside ensures high-precision and high stability signal output. It is not only an ideal local oscillator and clock source, but also a high-performance analog signal source suitable for applications in R&D and production. SIGLENT provides a total solution backed by proven reliability and our standard 3 years warranty plus pre-sale and post-sale support. Coupled with solid RF performance, a flexible and pure signal, the SSG6000A is a complete solution that makes a great addition to any RF engineer’s workbench kit.

Key Features

  • Frequency up to 13.6 GHz/ 20 GHz/ 40 GHz
  • Level setting range: -130 dBm ~ 24 dBm
  • Excellent Phase Noise: -135 dBc / Hz @ 1 GHz, 20 kHz offset (typ.)
  • Very low sub harmonic: < –80 dBc
  • Level error ≤ 0.7 dB (typ.)
  • Standard AM modulation with internal, external or Int+Ext source
  • Standard OCXO and step attenuator (0 to 110 dB, 10dB step)
  • Pulse modulation on/off ration > 80 dBc (typ.) and the rise/fall time < 15 ns (typ.) (option)
  • Pulse train generator has pulse width of 20 ns ~ 300 s and as many as 2047 different pulses (option)
  • Web browser remote control on PC and mobile terminals
  • 5 inch TFT capacitive touch screen, mouse and keyboard supported
  • Standard interface includes USB Host, USB Device (USB TMC), LAN (VXI-11, Socket, Telnet). Optional interface: GPIB
Supplier's Site Datasheet

Technical Specifications

  Siglent Technologies NA, Inc.
Product Category Signal Generators
Product Number SSG6085A
Product Name Microwave Analog Signal Generator
Device Type Generator
Generator Type Continuous Wave; Function; Pulse; Sweep; Signal; RF
Form Factor Portable; Fixed (optional feature)
Waveforms Sine wave, square wave, saw-tooth, triangle, DC
Operation Features Reference Device
Unlock Full Specs
to access all available technical data

Similar Products

Waveform Generator - SDG810 - Siglent Technologies NA, Inc.
Siglent Technologies NA, Inc.
Specs
Device Type Generator
Generator Type Function; Pulse
Form Factor Portable
View Details
2 suppliers
Waveform Generator - SDG1062X - Siglent Technologies NA, Inc.
Siglent Technologies NA, Inc.
Specs
Device Type Generator
Generator Type Function; Pulse; Sweep
Form Factor Portable
View Details
Waveform Generator - SDG1050 - Siglent Technologies NA, Inc.
Siglent Technologies NA, Inc.
Specs
Device Type Generator
Generator Type Function; Pulse; Sweep
Form Factor Portable
View Details
2 suppliers
RF Generator - SSG3032X - Siglent Technologies NA, Inc.
Siglent Technologies NA, Inc.
Specs
Device Type Generator
Generator Type Signal; RF
Form Factor Portable
View Details