Siglent Technologies NA, Inc. Waveform Generator SDG2042X

Description
SIGLENT's SDG2000X is a series of dual-channel function/arbitrary waveform generators with specifications of up to 120 MHz maximum bandwidth, 1.2 GSa/s sampling rate and 16-bit vertical resolution. The proprietary TrueArb & EasyPulse techniques help to solve the weaknesses inherent in traditional DDS generators when generating arbitrary, square and pulse waveforms. With advantages above, SDG2000X can provide users with a variety of high fidelity and low jitter signals, which can meet the growing requirements of complex and extensive applications.
Request a Quote
Description
SIGLENT's SDG2000X is a series of dual-channel function/arbitrary waveform generators with specifications of up to 120 MHz maximum bandwidth, 1.2 GSa/s sampling rate and 16-bit vertical resolution. The proprietary TrueArb & EasyPulse techniques help to solve the weaknesses inherent in traditional DDS generators when generating arbitrary, square and pulse waveforms. With advantages above, SDG2000X can provide users with a variety of high fidelity and low jitter signals, which can meet the growing requirements of complex and extensive applications.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SDG2042X is a dual-channel function/arbitrary waveform generator with a maximum bandwidth of 40 MHz and a sampling rate of 1.2 GSa/s. It features a 16-bit vertical resolution, ensuring high accuracy in waveform reproduction. The device utilizes proprietary TrueArb and EasyPulse technologies to enhance the generation of arbitrary, square, and pulse waveforms, minimizing jitter and distortion. The SDG2042X supports a maximum output amplitude of ±10V and offers a dynamic range of 80 dB. It includes a variety of modulation types, such as AM, FM, and PWM, along with built-in arbitrary waveforms and a high-precision frequency counter. The generator is equipped with a 4.3-inch touch screen display for user-friendly operation and standard connectivity options including USB Host, USB Device, and LAN, with an optional GPIB interface available. With its robust specifications and advanced features, the SDG2042X is suitable for a wide range of applications requiring precise waveform generation.

Datasheet Summary
Powered by GS/AI

The SDG2042X is a dual-channel function/arbitrary waveform generator with a maximum bandwidth of 40 MHz and a sampling rate of 1.2 GSa/s. It features a 16-bit vertical resolution, ensuring high accuracy in waveform reproduction. The device utilizes proprietary TrueArb and EasyPulse technologies to enhance the generation of arbitrary, square, and pulse waveforms, minimizing jitter and distortion. The SDG2042X supports a maximum output amplitude of ±10V and offers a dynamic range of 80 dB. It includes a variety of modulation types, such as AM, FM, and PWM, along with built-in arbitrary waveforms and a high-precision frequency counter. The generator is equipped with a 4.3-inch touch screen display for user-friendly operation and standard connectivity options including USB Host, USB Device, and LAN, with an optional GPIB interface available. With its robust specifications and advanced features, the SDG2042X is suitable for a wide range of applications requiring precise waveform generation.

Suppliers

Company
Product
Description
Supplier Links
Waveform Generator - SDG2042X - Siglent Technologies NA, Inc.
North Plains, OR, United States
Waveform Generator
SDG2042X
Waveform Generator SDG2042X
SIGLENT's SDG2000X is a series of dual-channel function/arbitrary waveform generators with specifications of up to 120 MHz maximum bandwidth, 1.2 GSa/s sampling rate and 16-bit vertical resolution. The proprietary TrueArb & EasyPulse techniques help to solve the weaknesses inherent in traditional DDS generators when generating arbitrary, square and pulse waveforms. With advantages above, SDG2000X can provide users with a variety of high fidelity and low jitter signals, which can meet the growing requirements of complex and extensive applications.

SIGLENT's SDG2000X is a series of dual-channel function/arbitrary waveform generators with specifications of up to 120 MHz maximum bandwidth, 1.2 GSa/s sampling rate and 16-bit vertical resolution. The proprietary TrueArb & EasyPulse techniques help to solve the weaknesses inherent in traditional DDS generators when generating arbitrary, square and pulse waveforms. With advantages above, SDG2000X can provide users with a variety of high fidelity and low jitter signals, which can meet the growing requirements of complex and extensive applications.

Supplier's Site Datasheet

Technical Specifications

  Siglent Technologies NA, Inc.
Product Category Signal Generators
Product Number SDG2042X
Product Name Waveform Generator
Device Type Generator
Generator Type Function; Pulse; Sweep
Form Factor Portable
Operating Modes Burst
Waveforms Lower Jitter Square or Pulse
Unlock Full Specs
to access all available technical data

Similar Products

RF Signal Generator - SSG5083A - Siglent Technologies NA, Inc.
Siglent Technologies NA, Inc.
Specs
Device Type Generator
Generator Type Continuous Wave; Function; Pulse; Sweep; Signal; RF
Form Factor Portable; Fixed (optional feature)
View Details
IQ Signal Generator Function - SDG-6000X-IQ - Transcat, Inc.
Specs
Device Type Generator
Generator Type Function; Signal
View Details
Waveform Generator - SDG5082 - Siglent Technologies NA, Inc.
Siglent Technologies NA, Inc.
Specs
Device Type Generator
Generator Type Function; Pulse
Form Factor Portable
View Details
2 suppliers
Waveform Generator - SDG5162 - Siglent Technologies NA, Inc.
Siglent Technologies NA, Inc.
Specs
Device Type Generator
Generator Type Function; Pulse
Form Factor Portable
View Details
2 suppliers