Siglent Technologies NA, Inc. RF Signal Generator SSG5083A

Description
The SSG5083A/SSG5085A microwave signal generators feature output frequency ranges from 9 kHz to 13.6/20 GHz, they support AM & FM & PM modulation, pulse modulation, pulse sequence generator, power meter control and other functions. The SSG5000As include an OCXO reference hardware module that ensures high-precision and high stability signal output. It is designed for communication, aerospace, national defense and other fields. And it is suitable for various application scenarios such as R&D and production. Key Features Frequency up to 13.6 GHz / 20 GHz 0.001 Hz frequency setting resolution Level setting range: -130 dBm ~ 25 dBm Phase Noise: -120 dBc / Hz @ 1 GHz,20 kHz offset (typ.) Level error ≤ 0.7 dB (typ.) Provides AM, FM, PM analog modulation with internal, external, or Int+Ext source Single pulse, double pulse, and pulse train generator (option) The power meter control kit can easily use the power meter to measure power, control power output, and correct line loss 5-inch TFT capacitive touch screen, mouse, and keyboard support Web browser for easy remote control over LAN Standard interfaces include USB Host, USB Device (USB TMC), LAN (VXI-11, Socket, Telnet). Optional interface: GPIB
Request a Quote Datasheet
Description
The SSG5083A/SSG5085A microwave signal generators feature output frequency ranges from 9 kHz to 13.6/20 GHz, they support AM & FM & PM modulation, pulse modulation, pulse sequence generator, power meter control and other functions. The SSG5000As include an OCXO reference hardware module that ensures high-precision and high stability signal output. It is designed for communication, aerospace, national defense and other fields. And it is suitable for various application scenarios such as R&D and production. Key Features Frequency up to 13.6 GHz / 20 GHz 0.001 Hz frequency setting resolution Level setting range: -130 dBm ~ 25 dBm Phase Noise: -120 dBc / Hz @ 1 GHz,20 kHz offset (typ.) Level error ≤ 0.7 dB (typ.) Provides AM, FM, PM analog modulation with internal, external, or Int+Ext source Single pulse, double pulse, and pulse train generator (option) The power meter control kit can easily use the power meter to measure power, control power output, and correct line loss 5-inch TFT capacitive touch screen, mouse, and keyboard support Web browser for easy remote control over LAN Standard interfaces include USB Host, USB Device (USB TMC), LAN (VXI-11, Socket, Telnet). Optional interface: GPIB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Signal Generator - SSG5083A - Siglent Technologies NA, Inc.
North Plains, OR, United States
RF Signal Generator
SSG5083A
RF Signal Generator SSG5083A
The SSG5083A/SSG5085A microwave signal generators feature output frequency ranges from 9 kHz to 13.6/20 GHz, they support AM & FM & PM modulation, pulse modulation, pulse sequence generator, power meter control and other functions. The SSG5000As include an OCXO reference hardware module that ensures high-precision and high stability signal output. It is designed for communication, aerospace, national defense and other fields. And it is suitable for various application scenarios such as R&D and production. Key Features Frequency up to 13.6 GHz / 20 GHz 0.001 Hz frequency setting resolution Level setting range: -130 dBm ~ 25 dBm Phase Noise: -120 dBc / Hz @ 1 GHz,20 kHz offset (typ.) Level error ≤ 0.7 dB (typ.) Provides AM, FM, PM analog modulation with internal, external, or Int+Ext source Single pulse, double pulse, and pulse train generator (option) The power meter control kit can easily use the power meter to measure power, control power output, and correct line loss 5-inch TFT capacitive touch screen, mouse, and keyboard support Web browser for easy remote control over LAN Standard interfaces include USB Host, USB Device (USB TMC), LAN (VXI-11, Socket, Telnet). Optional interface: GPIB

The SSG5083A/SSG5085A microwave signal generators feature output frequency ranges from 9 kHz to 13.6/20 GHz, they support AM & FM & PM modulation, pulse modulation, pulse sequence generator, power meter control and other functions. The SSG5000As include an OCXO reference hardware module that ensures high-precision and high stability signal output. It is designed for communication, aerospace, national defense and other fields. And it is suitable for various application scenarios such as R&D and production.

Key Features

  • Frequency up to 13.6 GHz / 20 GHz
  • 0.001 Hz frequency setting resolution
  • Level setting range: -130 dBm ~ 25 dBm
  • Phase Noise: -120 dBc / Hz @ 1 GHz,20 kHz offset (typ.)
  • Level error ≤ 0.7 dB (typ.)
  • Provides AM, FM, PM analog modulation with internal, external, or Int+Ext source
  • Single pulse, double pulse, and pulse train generator (option)
  • The power meter control kit can easily use the power meter to measure power, control power output, and correct line loss
  • 5-inch TFT capacitive touch screen, mouse, and keyboard support
  • Web browser for easy remote control over LAN
  • Standard interfaces include USB Host, USB Device (USB TMC), LAN (VXI-11, Socket, Telnet). Optional interface: GPIB
Supplier's Site Datasheet
RF Generator - SSG5083A - Siglent Technologies NA, Inc.
North Plains, OR, United States
RF Generator
SSG5083A
RF Generator SSG5083A
The SSG5083A/SSG5085A microwave signal generators feature output frequency ranges from 9 kHz to 13.6/20 GHz, they support AM & FM & PM modulation, pulse modulation, pulse sequence generator, power meter control and other functions. The SSG5000As include an OCXO reference hardware module that ensures high-precision and high stability signal output. It is designed for communication, aerospace, national defense and other fields. And it is suitable for various application scenarios such as R&D and production.

The SSG5083A/SSG5085A microwave signal generators feature output frequency ranges from 9 kHz to 13.6/20 GHz, they support AM & FM & PM modulation, pulse modulation, pulse sequence generator, power meter control and other functions. The SSG5000As include an OCXO reference hardware module that ensures high-precision and high stability signal output. It is designed for communication, aerospace, national defense and other fields. And it is suitable for various application scenarios such as R&D and production.

Supplier's Site Datasheet

Technical Specifications

  Siglent Technologies NA, Inc. Siglent Technologies NA, Inc.
Product Category Signal Generators Signal Generators
Product Number SSG5083A SSG5083A
Product Name RF Signal Generator RF Generator
Device Type Generator Generator
Generator Type Continuous Wave; Function; Pulse; Sweep; Signal; RF Signal; RF
Form Factor Portable; Fixed (optional feature) Portable
Waveforms Sine wave, square wave, saw-tooth, triangle, DC
Operation Features Reference Device
Unlock Full Specs
to access all available technical data

Similar Products

RF Generator - SSG3032X-IQE - Siglent Technologies NA, Inc.
Siglent Technologies NA, Inc.
Specs
Device Type Generator
Generator Type Signal; RF
Form Factor Portable
View Details
Waveform Generator - SDG810 - Siglent Technologies NA, Inc.
Siglent Technologies NA, Inc.
Specs
Device Type Generator
Generator Type Function; Pulse
Form Factor Portable
View Details
2 suppliers
Waveform Generator - SDG6022X - Siglent Technologies NA, Inc.
Siglent Technologies NA, Inc.
Specs
Device Type Generator
Generator Type Function; Pulse; Sweep
Form Factor Portable
View Details
Waveform Generator - SDG2122X - Siglent Technologies NA, Inc.
Siglent Technologies NA, Inc.
Specs
Device Type Generator
Generator Type Function; Pulse; Sweep
Form Factor Portable
View Details