The SDG805 is a single-channel function/arbitrary waveform generator with a maximum sine output frequency of 5 MHz, a sample rate of 125 MSa/s, and 14-bit vertical resolution. It features 16kpts of arbitrary waveform memory, 46 built-in arbitrary waveforms including DC, and supports AM, DSB-AM, FM, PM, FSK, ASK, PWM, sweep, and burst modulation. The instrument has a 3.5-inch TFT-LCD display, USB Device and USB Host interfaces, and measures 229 mm wide, 105 mm high, and 281 mm deep.
The SDG800 series function/arbitrary waveform generator family outputs waveform functions up to up to 5 MHz (pulse), 10 MHz (square), 30 MHz (sine) and has a sampling rate of 125 MSa/s. They are powered with SIGLENT's EasyPulse technology which produces low jitter, fast rising/falling edges without being affected by frequency, even at low duty cycle settings, allowing the user a wide range of pulse widths and transition times. This results in a much more versatile generator than other similar DDS designs.
| Siglent Technologies NA, Inc. | |
|---|---|
| Product Category | Signal Generators |
| Product Number | SDG805 |
| Product Name | Waveform Generator |
| Device Type | Generator |
| Generator Type | Function; Pulse |
| Form Factor | Portable |
| User Interface | Front Panel |
| Interface | Universal Serial Bus |