Siglent Technologies NA, Inc. Waveform Generator SDG7052A

Description
SIGLENT's SDG7000A Arbitrary Waveform Generators feature up to 1 GHz bandwidth, a maximum sample rate of 5 GSa/s, and 14-bit vertical resolution. It can generate arbitrary waveforms point by point with a maximum 2.5 GSa/s sample rate and vector signals with a maximum of 500 MSa/s. It also has the ability to generate a variety of signals such as continuous wave, Pulse, Noise, PRBS patterns, and a 16-bit digital bus. The SDG7000A supports the generation of complex signals such as modulation, sweeping, bursting, and dual-channel copying/coupling/tra cking and superposition. The outputs are user selectable for differential or single-ended connections and support a maximum output range of ± 24 V. The SDG7000A waveform generator can ensure a large amplitude under high-frequency which eliminates an external power amplifier in some applications and addresses a wider range of requirements.
Request a Quote
Description
SIGLENT's SDG7000A Arbitrary Waveform Generators feature up to 1 GHz bandwidth, a maximum sample rate of 5 GSa/s, and 14-bit vertical resolution. It can generate arbitrary waveforms point by point with a maximum 2.5 GSa/s sample rate and vector signals with a maximum of 500 MSa/s. It also has the ability to generate a variety of signals such as continuous wave, Pulse, Noise, PRBS patterns, and a 16-bit digital bus. The SDG7000A supports the generation of complex signals such as modulation, sweeping, bursting, and dual-channel copying/coupling/tra cking and superposition. The outputs are user selectable for differential or single-ended connections and support a maximum output range of ± 24 V. The SDG7000A waveform generator can ensure a large amplitude under high-frequency which eliminates an external power amplifier in some applications and addresses a wider range of requirements.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SIGLENT SDG7052A is a dual-channel arbitrary waveform generator with 500 MHz bandwidth, 5 GSa/s sample rate, and 14-bit vertical resolution. It generates arbitrary waveforms with up to 512 Mpts memory and 2.5 GSa/s rate, and vector signals up to 500 MS/s symbol rate. Outputs support differential or single-ended operation with a ±24 V range. A 16-bit digital bus offers up to 1 Gbps bit rate, and noise bandwidth is adjustable up to 500 MHz. It supports modulation, sweeping, bursting, and channel coupling or superposition. Minimum pulse width is 1 ns with 500 ps edge. The instrument features a 5-inch capacitive touch screen, WebServer control, LAN and USB interfaces, 10 MHz reference in/out, and SCPI command support.

Datasheet Summary
Powered by GS/AI

The SIGLENT SDG7052A is a dual-channel arbitrary waveform generator with 500 MHz bandwidth, 5 GSa/s sample rate, and 14-bit vertical resolution. It generates arbitrary waveforms with up to 512 Mpts memory and 2.5 GSa/s rate, and vector signals up to 500 MS/s symbol rate. Outputs support differential or single-ended operation with a ±24 V range. A 16-bit digital bus offers up to 1 Gbps bit rate, and noise bandwidth is adjustable up to 500 MHz. It supports modulation, sweeping, bursting, and channel coupling or superposition. Minimum pulse width is 1 ns with 500 ps edge. The instrument features a 5-inch capacitive touch screen, WebServer control, LAN and USB interfaces, 10 MHz reference in/out, and SCPI command support.

Suppliers

Company
Product
Description
Supplier Links
Waveform Generator - SDG7052A - Siglent Technologies NA, Inc.
North Plains, OR, United States
Waveform Generator
SDG7052A
Waveform Generator SDG7052A
SIGLENT's SDG7000A Arbitrary Waveform Generators feature up to 1 GHz bandwidth, a maximum sample rate of 5 GSa/s, and 14-bit vertical resolution. It can generate arbitrary waveforms point by point with a maximum 2.5 GSa/s sample rate and vector signals with a maximum of 500 MSa/s. It also has the ability to generate a variety of signals such as continuous wave, Pulse, Noise, PRBS patterns, and a 16-bit digital bus. The SDG7000A supports the generation of complex signals such as modulation, sweeping, bursting, and dual-channel copying/coupling/tra cking and superposition. The outputs are user selectable for differential or single-ended connections and support a maximum output range of ± 24 V. The SDG7000A waveform generator can ensure a large amplitude under high-frequency which eliminates an external power amplifier in some applications and addresses a wider range of requirements.

SIGLENT's SDG7000A Arbitrary Waveform Generators feature up to 1 GHz bandwidth, a maximum sample rate of 5 GSa/s, and 14-bit vertical resolution. It can generate arbitrary waveforms point by point with a maximum 2.5 GSa/s sample rate and vector signals with a maximum of 500 MSa/s. It also has the ability to generate a variety of signals such as continuous wave, Pulse, Noise, PRBS patterns, and a 16-bit digital bus. The SDG7000A supports the generation of complex signals such as modulation, sweeping, bursting, and dual-channel copying/coupling/tracking and superposition. The outputs are user selectable for differential or single-ended connections and support a maximum output range of ± 24 V. The SDG7000A waveform generator can ensure a large amplitude under high-frequency which eliminates an external power amplifier in some applications and addresses a wider range of requirements.

Supplier's Site Datasheet

Technical Specifications

  Siglent Technologies NA, Inc.
Product Category Signal Generators
Product Number SDG7052A
Product Name Waveform Generator
Device Type Generator
Generator Type Function; Pulse; Sweep
Form Factor Portable
Waveforms Arbitrary Waveform
User Interface Front Panel
Unlock Full Specs
to access all available technical data

Similar Products

Microwave Analog Signal Generator - SSG6083A - Siglent Technologies NA, Inc.
Specs
Device Type Generator
Generator Type Continuous Wave; Function; Pulse; Sweep; Signal; RF
Form Factor Portable; Fixed (optional feature)
View Details
Waveform Generator - SDG2082X - Siglent Technologies NA, Inc.
Siglent Technologies NA, Inc.
Specs
Device Type Generator
Generator Type Function; Pulse; Sweep
Form Factor Portable
View Details
Waveform Generator - SDG1050 - Siglent Technologies NA, Inc.
Siglent Technologies NA, Inc.
Specs
Device Type Generator
Generator Type Function; Pulse; Sweep
Form Factor Portable
View Details
2 suppliers
Waveform Generator - SDG1032X - Siglent Technologies NA, Inc.
Siglent Technologies NA, Inc.
Specs
Device Type Generator
Generator Type Function; Pulse; Sweep
Form Factor Portable
View Details