Siglent Technologies NA, Inc. Waveform Generator SDG1062X

Description
SIGLENT's SDG1000X is a series of dual-channel function/arbitrary waveform generators with specifications that include up to 60 MHz maximum bandwidth, 150 MSa/s sampling rate and 14-bit vertical resolution. The proprietary EasyPulse technique helps to solve the weaknesses inherent in traditional DDS generators when generating pulse waveforms, and the special square generator is capable of generating square waveforms up to 60 MHz in frequency with low jitter. With these advantages, the SDG1000X can provide users with a variety of high fidelity / low jitter signals while meeting the growing requirements of a wide range of complex and varied applications.
Request a Quote
Description
SIGLENT's SDG1000X is a series of dual-channel function/arbitrary waveform generators with specifications that include up to 60 MHz maximum bandwidth, 150 MSa/s sampling rate and 14-bit vertical resolution. The proprietary EasyPulse technique helps to solve the weaknesses inherent in traditional DDS generators when generating pulse waveforms, and the special square generator is capable of generating square waveforms up to 60 MHz in frequency with low jitter. With these advantages, the SDG1000X can provide users with a variety of high fidelity / low jitter signals while meeting the growing requirements of a wide range of complex and varied applications.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SDG1062X is a dual-channel function/arbitrary waveform generator with a 60 MHz bandwidth, 150 MSa/s sampling rate, and 14-bit vertical resolution. It features EasyPulse technology for low-jitter pulse generation and a dedicated square wave circuit capable of 60 MHz output with jitter less than 300 ps + 0.05 ppm of period. Maximum amplitude is 20 Vpp up to 10 MHz, with total harmonic distortion below 0.075% at 0 dBm. It includes modulation, sweep, burst, and harmonics generation functions, and has a 4.3-inch TFT-LCD display. Standard interfaces are USB Host, USB Device (USBTMC), and LAN (VXI-11). The unit measures 260.3 mm × 107.2 mm × 295.7 mm and weighs 3.43 kg net. It operates from 100-240 Vrms and complies with IEC 61010-1:2010 and EN61326-1:2013.

Datasheet Summary
Powered by GS/AI

The SDG1062X is a dual-channel function/arbitrary waveform generator with a 60 MHz bandwidth, 150 MSa/s sampling rate, and 14-bit vertical resolution. It features EasyPulse technology for low-jitter pulse generation and a dedicated square wave circuit capable of 60 MHz output with jitter less than 300 ps + 0.05 ppm of period. Maximum amplitude is 20 Vpp up to 10 MHz, with total harmonic distortion below 0.075% at 0 dBm. It includes modulation, sweep, burst, and harmonics generation functions, and has a 4.3-inch TFT-LCD display. Standard interfaces are USB Host, USB Device (USBTMC), and LAN (VXI-11). The unit measures 260.3 mm × 107.2 mm × 295.7 mm and weighs 3.43 kg net. It operates from 100-240 Vrms and complies with IEC 61010-1:2010 and EN61326-1:2013.

Suppliers

Company
Product
Description
Supplier Links
Waveform Generator - SDG1062X - Siglent Technologies NA, Inc.
North Plains, OR, United States
Waveform Generator
SDG1062X
Waveform Generator SDG1062X
SIGLENT's SDG1000X is a series of dual-channel function/arbitrary waveform generators with specifications that include up to 60 MHz maximum bandwidth, 150 MSa/s sampling rate and 14-bit vertical resolution. The proprietary EasyPulse technique helps to solve the weaknesses inherent in traditional DDS generators when generating pulse waveforms, and the special square generator is capable of generating square waveforms up to 60 MHz in frequency with low jitter. With these advantages, the SDG1000X can provide users with a variety of high fidelity / low jitter signals while meeting the growing requirements of a wide range of complex and varied applications.

SIGLENT's SDG1000X is a series of dual-channel function/arbitrary waveform generators with specifications that include up to 60 MHz maximum bandwidth, 150 MSa/s sampling rate and 14-bit vertical resolution. The proprietary EasyPulse technique helps to solve the weaknesses inherent in traditional DDS generators when generating pulse waveforms, and the special square generator is capable of generating square waveforms up to 60 MHz in frequency with low jitter. With these advantages, the SDG1000X can provide users with a variety of high fidelity / low jitter signals while meeting the growing requirements of a wide range of complex and varied applications.

Supplier's Site Datasheet

Technical Specifications

  Siglent Technologies NA, Inc.
Product Category Signal Generators
Product Number SDG1062X
Product Name Waveform Generator
Device Type Generator
Generator Type Function; Pulse; Sweep
Form Factor Portable
Operating Modes Burst
Waveforms Lower Jitter Square or Pulse
Unlock Full Specs
to access all available technical data

Similar Products

Waveform Generator - SDG5122 - Siglent Technologies NA, Inc.
Siglent Technologies NA, Inc.
Specs
Device Type Generator
Generator Type Function; Pulse
Form Factor Portable
View Details
2 suppliers
RF Generator - SSG3021X - Siglent Technologies NA, Inc.
Siglent Technologies NA, Inc.
Specs
Device Type Generator
Generator Type Signal; RF
Form Factor Portable
View Details
Waveform Generator - SDG6052X - Siglent Technologies NA, Inc.
Siglent Technologies NA, Inc.
Specs
Device Type Generator
Generator Type Function; Pulse; Sweep
Form Factor Portable
View Details
RF Generator - SSG5040X - Siglent Technologies NA, Inc.
Siglent Technologies NA, Inc.
Specs
Device Type Generator
Generator Type Signal; RF
Form Factor Portable
View Details