Siglent Technologies NA, Inc. Waveform Generator SDG1032X

Description
SIGLENT's SDG1000X is a series of dual-channel function/arbitrary waveform generators with specifications that include up to 60 MHz maximum bandwidth, 150 MSa/s sampling rate and 14-bit vertical resolution. The proprietary EasyPulse technique helps to solve the weaknesses inherent in traditional DDS generators when generating pulse waveforms, and the special square generator is capable of generating square waveforms up to 60 MHz in frequency with low jitter. With these advantages, the SDG1000X can provide users with a variety of high fidelity / low jitter signals while meeting the growing requirements of a wide range of complex and varied applications.
Request a Quote
Description
SIGLENT's SDG1000X is a series of dual-channel function/arbitrary waveform generators with specifications that include up to 60 MHz maximum bandwidth, 150 MSa/s sampling rate and 14-bit vertical resolution. The proprietary EasyPulse technique helps to solve the weaknesses inherent in traditional DDS generators when generating pulse waveforms, and the special square generator is capable of generating square waveforms up to 60 MHz in frequency with low jitter. With these advantages, the SDG1000X can provide users with a variety of high fidelity / low jitter signals while meeting the growing requirements of a wide range of complex and varied applications.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SDG1032X is a dual-channel function/arbitrary waveform generator from Siglent Technologies, featuring a maximum bandwidth of 30 MHz and a sampling rate of 150 MSa/s. It offers 14-bit vertical resolution and a waveform length of 16 kpts. The device can output signals with an amplitude of ±10 V and is equipped with innovative EasyPulse technology, which enhances the generation of pulse waveforms by reducing jitter. The SDG1032X supports various modulation types, including AM, FM, and PWM, and includes sweep and burst functions, as well as a harmonics generator and waveform combining capabilities. It features standard interfaces such as USB Host, USB Device, and LAN, and is equipped with a 4.3,Äù TFT-LCD display. The generator operates within a temperature range of 0 to 40°C and has a power consumption of 21 W under typical conditions. Its compact dimensions and relatively lightweight design make it suitable for various applications in electronic testing and measurement.

Datasheet Summary
Powered by GS/AI

The SDG1032X is a dual-channel function/arbitrary waveform generator from Siglent Technologies, featuring a maximum bandwidth of 30 MHz and a sampling rate of 150 MSa/s. It offers 14-bit vertical resolution and a waveform length of 16 kpts. The device can output signals with an amplitude of ±10 V and is equipped with innovative EasyPulse technology, which enhances the generation of pulse waveforms by reducing jitter. The SDG1032X supports various modulation types, including AM, FM, and PWM, and includes sweep and burst functions, as well as a harmonics generator and waveform combining capabilities. It features standard interfaces such as USB Host, USB Device, and LAN, and is equipped with a 4.3,Äù TFT-LCD display. The generator operates within a temperature range of 0 to 40°C and has a power consumption of 21 W under typical conditions. Its compact dimensions and relatively lightweight design make it suitable for various applications in electronic testing and measurement.

Suppliers

Company
Product
Description
Supplier Links
Waveform Generator - SDG1032X - Siglent Technologies NA, Inc.
North Plains, OR, United States
Waveform Generator
SDG1032X
Waveform Generator SDG1032X
SIGLENT's SDG1000X is a series of dual-channel function/arbitrary waveform generators with specifications that include up to 60 MHz maximum bandwidth, 150 MSa/s sampling rate and 14-bit vertical resolution. The proprietary EasyPulse technique helps to solve the weaknesses inherent in traditional DDS generators when generating pulse waveforms, and the special square generator is capable of generating square waveforms up to 60 MHz in frequency with low jitter. With these advantages, the SDG1000X can provide users with a variety of high fidelity / low jitter signals while meeting the growing requirements of a wide range of complex and varied applications.

SIGLENT's SDG1000X is a series of dual-channel function/arbitrary waveform generators with specifications that include up to 60 MHz maximum bandwidth, 150 MSa/s sampling rate and 14-bit vertical resolution. The proprietary EasyPulse technique helps to solve the weaknesses inherent in traditional DDS generators when generating pulse waveforms, and the special square generator is capable of generating square waveforms up to 60 MHz in frequency with low jitter. With these advantages, the SDG1000X can provide users with a variety of high fidelity / low jitter signals while meeting the growing requirements of a wide range of complex and varied applications.

Supplier's Site Datasheet

Technical Specifications

  Siglent Technologies NA, Inc.
Product Category Signal Generators
Product Number SDG1032X
Product Name Waveform Generator
Device Type Generator
Generator Type Function; Pulse; Sweep
Form Factor Portable
Operating Modes Burst
Waveforms Lower Jitter Square or Pulse
Unlock Full Specs
to access all available technical data

Similar Products

Waveform Generator - SDG2122X - Siglent Technologies NA, Inc.
Siglent Technologies NA, Inc.
Specs
Device Type Generator
Generator Type Function; Pulse; Sweep
Form Factor Portable
View Details
Waveform Generator - SDG7052A - Siglent Technologies NA, Inc.
Siglent Technologies NA, Inc.
Specs
Device Type Generator
Generator Type Function; Pulse; Sweep
Form Factor Portable
View Details
Microwave Analog Signal Generator - SSG6087A - Siglent Technologies NA, Inc.
Specs
Device Type Generator
Generator Type Continuous Wave; Function; Pulse; Sweep; Signal; RF
Form Factor Portable; Fixed (optional feature)
View Details
Waveform Generator - SDG6052X - Siglent Technologies NA, Inc.
Siglent Technologies NA, Inc.
Specs
Device Type Generator
Generator Type Function; Pulse; Sweep
Form Factor Portable
View Details