The SSG5085A is a 9 kHz to 20 GHz RF signal generator with 0.001 Hz frequency resolution, a level setting range of -130 dBm to 25 dBm, and phase noise of -120 dBc/Hz at 1 GHz with a 20 kHz offset (typical). It supports AM, FM, PM, and pulse modulation, and includes a 5-inch TFT capacitive touch screen, USB Host, USB Device (USB TMC), and LAN interfaces with optional GPIB. The instrument features an OCXO reference for high stability and can be remotely controlled via a web browser.
The SSG5083A/SSG5085A microwave signal generators feature output frequency ranges from 9 kHz to 13.6/20 GHz, they support AM & FM & PM modulation, pulse modulation, pulse sequence generator, power meter control and other functions. The SSG5000As include an OCXO reference hardware module that ensures high-precision and high stability signal output. It is designed for communication, aerospace, national defense and other fields. And it is suitable for various application scenarios such as R&D and production.
The SSG5083A/SSG5085A microwave signal generators feature output frequency ranges from 9 kHz to 13.6/20 GHz, they support AM & FM & PM modulation, pulse modulation, pulse sequence generator, power meter control and other functions. The SSG5000As include an OCXO reference hardware module that ensures high-precision and high stability signal output. It is designed for communication, aerospace, national defense and other fields. And it is suitable for various application scenarios such as R&D and production.
| Siglent Technologies NA, Inc. | Siglent Technologies NA, Inc. | |
|---|---|---|
| Product Category | Signal Generators | Signal Generators |
| Product Number | SSG5085A | SSG5085A |
| Product Name | RF Signal Generator | RF Generator |
| Device Type | Generator | Generator |
| Generator Type | Continuous Wave; Function; Pulse; Sweep; Signal; RF | Signal; RF |
| Form Factor | Portable; Fixed (optional feature) | Portable |
| Waveforms | Sine wave, square wave, saw-tooth, triangle, DC | |
| Operation Features | Reference Device |