NSK Americas Datasheets for Ball Bearings

Ball bearings are used to provide smooth, low friction motion in rotary applications. Ball bearings types include radial ball bearings (deep groove and angular contact) and thrust ball bearings.
Ball Bearings: Learn more

Page: 1 2
Product Name Notes
609
R6Z
NSK SPACEA™ Series Ball Bearings are optimal for applications in severe operating environments where standard bearings aren't adequate. The SPACEA™ series has a wide array of product applicable to special...
NSK Super Precision Bearings are designed to meet demanding needs of special applications including high accuracy, high rotational speed and high rigidity. Optimal materials and internal design, give super precision...
NSK Thrust Ball Bearings are composed of a "washer-like" bearing ring with raceway grooves for the balls and are classified into flat seats or aligning seats. Designed to handle thrust...
Self-Aligning Ball Bearings are ideal when the alignment of the shaft and housing is problematic and the shaft may bend. The outer ring has a spherical raceway with its center...
NSK is the World Leader in Deep Groove Ball Bearings. Deep Groove Ball Bearings (DGBB) are the most common form of rolling bearings and are used in a variety...
NSK offers one of the most comprehensive range of Angular Contact Ball Bearings designed to meet OE manufacturers' demanding requirements. These bearings have a contact angle that enables them to...

Next >>