NSK Americas Bearing 697ZZ

Description
BALL BEARING, DEEP GROOVE, RADIAL, 7MM BORE, 17MM OUTSIDE DIAMETER, 5MM OVERALL WIDTH, 5MM INNER RING WIDTH, 0.3MM FILLET RADIUS, 41000ROM MAX, DOUBLE SHIELDED, SINGLE ROW, NON-FILL SLOT, WITHOUT SNAP RING, UNCOATED, HIGH CARBON CHROME STEEL. FREE 2 YEAR RADWELL WARRANTY
Description
BALL BEARING, DEEP GROOVE, RADIAL, 7MM BORE, 17MM OUTSIDE DIAMETER, 5MM OVERALL WIDTH, 5MM INNER RING WIDTH, 0.3MM FILLET RADIUS, 41000ROM MAX, DOUBLE SHIELDED, SINGLE ROW, NON-FILL SLOT, WITHOUT SNAP RING, UNCOATED, HIGH CARBON CHROME STEEL. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 80621288 - Radwell International
Willingboro, NJ, United States
Bearing
80621288
Bearing 80621288
BALL BEARING, DEEP GROOVE, RADIAL, 7MM BORE, 17MM OUTSIDE DIAMETER, 5MM OVERALL WIDTH, 5MM INNER RING WIDTH, 0.3MM FILLET RADIUS, 41000ROM MAX, DOUBLE SHIELDED, SINGLE ROW, NON-FILL SLOT, WITHOUT SNAP RING, UNCOATED, HIGH CARBON CHROME STEEL. FREE 2 YEAR RADWELL WARRANTY

BALL BEARING, DEEP GROOVE, RADIAL, 7MM BORE, 17MM OUTSIDE DIAMETER, 5MM OVERALL WIDTH, 5MM INNER RING WIDTH, 0.3MM FILLET RADIUS, 41000ROM MAX, DOUBLE SHIELDED, SINGLE ROW, NON-FILL SLOT, WITHOUT SNAP RING, UNCOATED, HIGH CARBON CHROME STEEL. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Ball Bearings
Product Number 80621288
Product Name Bearing
Primary Bearing Category Radial Ball Bearing
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Plastic bearing (heavy duty)_ID - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
Ball Bearings - 6190654 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Radial Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details
SMITH-TRAX® Bearings, VYR: V-Groove Yoke Type - VYR-2-1/2 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Design Units Inch
Bore 0.4370 inch (11.100 mm)
View Details