NSK Precision America Ball Bearings 6304DDUC3

Description
NSK 6304DDUC3 Ball Bearing
Request a Quote
Description
NSK 6304DDUC3 Ball Bearing
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ball Bearings - 7643799 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ball Bearings
7643799
Ball Bearings 7643799
NSK 6304DDUC3 Ball Bearing

NSK 6304DDUC3 Ball Bearing

Supplier's Site
Bearing - 53680156 - Radwell International
Willingboro, NJ, United States
Bearing
53680156
Bearing 53680156
6300 SERIES, SINGLE ROW RADIAL AND DEEP GROOVE BALL BEARING. FREE 2 YEAR RADWELL WARRANTY

6300 SERIES, SINGLE ROW RADIAL AND DEEP GROOVE BALL BEARING. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  RS Components, Ltd. Radwell International
Product Category Ball Bearings Ball Bearings
Product Number 7643799 53680156
Product Name Ball Bearings Bearing
Primary Bearing Category Radial Ball Bearing Radial Ball Bearing
Material / Plating Steel
Rolling Element Steel
Seals / Shields Single Seal
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Metric Bearings, MPCR: Plain Stud Type - MPCR-62 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 3192 lbs (1448 kg)
Dynamic Radial 5193 lbs (2355 kg)
View Details
Ball Bearings - 2058749 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Angular Contact Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details
0.125
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details