NSK Precision America Ball Bearings 6310ZZC3

Description
NSK 6310ZZC3 Ball Bearing
Request a Quote
Description
NSK 6310ZZC3 Ball Bearing
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ball Bearings - 7643837 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ball Bearings
7643837
Ball Bearings 7643837
NSK 6310ZZC3 Ball Bearing

NSK 6310ZZC3 Ball Bearing

Supplier's Site
Bearing - 41871497 - Radwell International
Willingboro, NJ, United States
Bearing
41871497
Bearing 41871497
RADIAL/DEEP GROOVE BALL BEARING, ROUND BORE, 50 MM ID, 110 MM OD, 27 MM WIDTH, DOUBLE SHIELDED, INTERNAL CLEARANCE: C3. FREE 2 YEAR RADWELL WARRANTY

RADIAL/DEEP GROOVE BALL BEARING, ROUND BORE, 50 MM ID, 110 MM OD, 27 MM WIDTH, DOUBLE SHIELDED, INTERNAL CLEARANCE: C3. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  RS Components, Ltd. Radwell International
Product Category Ball Bearings Ball Bearings
Product Number 7643837 41871497
Product Name Ball Bearings Bearing
Primary Bearing Category Radial Ball Bearing Radial Ball Bearing
Material / Plating Steel
Rolling Element Steel
Seals / Shields Single Shield
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Metric Bearings, MPCR-E: Plain Eccentric Stud Type - MPCR-50-E - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 10600 lbs (4807 kg)
Dynamic Radial 17000 lbs (7710 kg)
View Details
Ball Bearings - 2058834 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Thrust Bearing
Material / Plating Steel
Rolling Element Steel
View Details
0.1875
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details