NSK Americas Datasheets for Thrust Bearings
Thrust bearings are comprised of components which support axial loads, and little to no radial loads. Types include tapered, cylindrical, spherical, and needle roller thrust bearings, thrust ball bearings, fluid-film thrust bearings, and magnetic thrust bearings.
Thrust Bearings: Learn more
| Product Name | Notes |
|---|---|
| Needle Roller Bearings are classified as either radial or thrust depending on the direction of the load they support. Needle bearing rollers are three to ten times longer than their... | |
| NSK Thrust Ball Bearings are composed of a "washer-like" bearing ring with raceway grooves for the balls and are classified into flat seats or aligning seats. Designed to handle thrust... | |
| NSK Thrust Roller Bearings are available with cylindrical or spherical rollers. Thrust bearings sustain only axial loads, but have high axial rigidity which are suitable for heavy loads. They contain... |