NSK Americas Thrust Ball Bearings

Description
NSK Thrust Ball Bearings are composed of a "washer-like" bearing ring with raceway grooves for the balls and are classified into flat seats or aligning seats. Designed to handle thrust loads while operating at high speeds, these ball bearings are able to sustain axial loads but not radial loads. Available in two designs: single direction and double direction. Single direction design includes two rings, referred to as shaft and housing washers and a single ball and cage assembly. Double direction design, on the other hand, includes three washers and two ball and cage assemblies. The ball and cage assemblies of the double direction type are separated by the shaft washer. Product Features and Benefits: Two designs available: single direction and double direction. To accommodate initial misalignments in an assembly both design are available with spherical aligning seats or aligning seat washers. High quality steel - Ultra clean steel extends bearing life by up to 80%. Advanced grease technology - Special lubricants that can extend grease life and performance. High grade balls - Smooth and quiet operation even at high speeds Optional seating rings take initial misalignment. NSK's range of Thrust Ball Bearings include: angular contact thrust ball bearing, single direction thrust ball bearings, double direction thrust ball bearings.
Datasheet
Description
NSK Thrust Ball Bearings are composed of a "washer-like" bearing ring with raceway grooves for the balls and are classified into flat seats or aligning seats. Designed to handle thrust loads while operating at high speeds, these ball bearings are able to sustain axial loads but not radial loads. Available in two designs: single direction and double direction. Single direction design includes two rings, referred to as shaft and housing washers and a single ball and cage assembly. Double direction design, on the other hand, includes three washers and two ball and cage assemblies. The ball and cage assemblies of the double direction type are separated by the shaft washer. Product Features and Benefits: Two designs available: single direction and double direction. To accommodate initial misalignments in an assembly both design are available with spherical aligning seats or aligning seat washers. High quality steel - Ultra clean steel extends bearing life by up to 80%. Advanced grease technology - Special lubricants that can extend grease life and performance. High grade balls - Smooth and quiet operation even at high speeds Optional seating rings take initial misalignment. NSK's range of Thrust Ball Bearings include: angular contact thrust ball bearing, single direction thrust ball bearings, double direction thrust ball bearings.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thrust Ball Bearings -  - NSK Americas
Ann Arbor, MI, USA
Thrust Ball Bearings
Thrust Ball Bearings
NSK Thrust Ball Bearings are composed of a "washer-like" bearing ring with raceway grooves for the balls and are classified into flat seats or aligning seats. Designed to handle thrust loads while operating at high speeds, these ball bearings are able to sustain axial loads but not radial loads. Available in two designs: single direction and double direction. Single direction design includes two rings, referred to as shaft and housing washers and a single ball and cage assembly. Double direction design, on the other hand, includes three washers and two ball and cage assemblies. The ball and cage assemblies of the double direction type are separated by the shaft washer. Product Features and Benefits: Two designs available: single direction and double direction. To accommodate initial misalignments in an assembly both design are available with spherical aligning seats or aligning seat washers. High quality steel - Ultra clean steel extends bearing life by up to 80%. Advanced grease technology - Special lubricants that can extend grease life and performance. High grade balls - Smooth and quiet operation even at high speeds Optional seating rings take initial misalignment. NSK's range of Thrust Ball Bearings include: angular contact thrust ball bearing, single direction thrust ball bearings, double direction thrust ball bearings.

NSK Thrust Ball Bearings are composed of a "washer-like" bearing ring with raceway grooves for the balls and are classified into flat seats or aligning seats. Designed to handle thrust loads while operating at high speeds, these ball bearings are able to sustain axial loads but not radial loads.
Available in two designs: single direction and double direction. Single direction design includes two rings, referred to as shaft and housing washers and a single ball and cage assembly. Double direction design, on the other hand, includes three washers and two ball and cage assemblies. The ball and cage assemblies of the double direction type are separated by the shaft washer.
Product Features and Benefits:

  • Two designs available: single direction and double direction.
  • To accommodate initial misalignments in an assembly both design are available with spherical aligning seats or aligning seat washers.
  • High quality steel - Ultra clean steel extends bearing life by up to 80%.
  • Advanced grease technology - Special lubricants that can extend grease life and performance.
  • High grade balls - Smooth and quiet operation even at high speeds
  • Optional seating rings take initial misalignment.

NSK's range of Thrust Ball Bearings include: angular contact thrust ball bearing, single direction thrust ball bearings, double direction thrust ball bearings.

Supplier's Site Datasheet

Technical Specifications

  NSK Americas
Product Category Ball Bearings
Product Name Thrust Ball Bearings
Primary Bearing Category Thrust Bearing
Application Automotive; Steel Machinery, Semiconductor, Machine Tools, High Load Applications
Material / Plating Stainless Steel
Rolling Element Steel
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat and convex type_Plastic bearing (heavy duty)_IDS - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
SMITH-TRAX® Bearings, VYR: V-Groove Yoke Type - VYR-5-1/2 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Design Units Inch
Bore 1.2500 inch (31.750 mm)
View Details
0.0937
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details