NSK Precision America Ball Bearings 6201DDUC3

Description
NSK 6201DDUC3 Ball Bearing
Request a Quote
Description
NSK 6201DDUC3 Ball Bearing
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ball Bearings - 7643695 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ball Bearings
7643695
Ball Bearings 7643695
NSK 6201DDUC3 Ball Bearing

NSK 6201DDUC3 Ball Bearing

Supplier's Site
Bearing - 32637917 - Radwell International
Willingboro, NJ, United States
Bearing
32637917
Bearing 32637917
BALL BEARING, RADIAL/DEEP GROOVE, 6200 SERIES, SINGLE ROW, 12 MM INSIDE DIAMETER, 32 MM OUTSIDE DIAMETER, 10 MM WIDTH, TWO SEALS, C3 INTERNAL CLEARANCE. FREE 2 YEAR RADWELL WARRANTY

BALL BEARING, RADIAL/DEEP GROOVE, 6200 SERIES, SINGLE ROW, 12 MM INSIDE DIAMETER, 32 MM OUTSIDE DIAMETER, 10 MM WIDTH, TWO SEALS, C3 INTERNAL CLEARANCE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  RS Components, Ltd. Radwell International
Product Category Ball Bearings Ball Bearings
Product Number 7643695 32637917
Product Name Ball Bearings Bearing
Primary Bearing Category Radial Ball Bearing Radial Ball Bearing
Material / Plating Steel
Rolling Element Steel
Seals / Shields Single Seal
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Bearings, PCR: Plain Stud Type - PCR-6 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 14200 lbs (6440 kg)
Dynamic Radial 35800 lbs (16236 kg)
View Details
Ball Bearings - 2346979 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Seals / Shields Single Seal
View Details
0.055
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details