NSK Americas Super Precision Ball Bearings

Description
NSK Super Precision Bearings are designed to meet demanding needs of special applications including high accuracy, high rotational speed and high rigidity. Optimal materials and internal design, give super precision bearings the highest level of accuracy. NSK offers several types of super precision bearing, including the ROBUST series. Product Features and Benefits: Optimum design - Achieved by computer simulation of temperature rise resulting from ball skid. Long life - Range of material specification including high quality ultra clean steel, extra pure and advanced material SHX patented by NSK. High accuracy - Rolling elements with precision class P2 series available in standard steel and ceramic material. Low Noise - Quieter running high-speed spindle featuring Spinshot II Lubrication System. Extension range of cage material options, available in high speed design including - brass, engineered polymer and phenolic Optional seals available within the standard ISO envelope High rotational speed Minimum friction and heat generation Controlled rigidity NSK Range of Super Precision Bearings Include: sealed angular contact ball bearings, angular contact thrust ball bearings, high precision deep groove bearings.
Datasheet
Description
NSK Super Precision Bearings are designed to meet demanding needs of special applications including high accuracy, high rotational speed and high rigidity. Optimal materials and internal design, give super precision bearings the highest level of accuracy. NSK offers several types of super precision bearing, including the ROBUST series. Product Features and Benefits: Optimum design - Achieved by computer simulation of temperature rise resulting from ball skid. Long life - Range of material specification including high quality ultra clean steel, extra pure and advanced material SHX patented by NSK. High accuracy - Rolling elements with precision class P2 series available in standard steel and ceramic material. Low Noise - Quieter running high-speed spindle featuring Spinshot II Lubrication System. Extension range of cage material options, available in high speed design including - brass, engineered polymer and phenolic Optional seals available within the standard ISO envelope High rotational speed Minimum friction and heat generation Controlled rigidity NSK Range of Super Precision Bearings Include: sealed angular contact ball bearings, angular contact thrust ball bearings, high precision deep groove bearings.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Super Precision Ball Bearings -  - NSK Americas
Ann Arbor, MI, USA
Super Precision Ball Bearings
Super Precision Ball Bearings
NSK Super Precision Bearings are designed to meet demanding needs of special applications including high accuracy, high rotational speed and high rigidity. Optimal materials and internal design, give super precision bearings the highest level of accuracy. NSK offers several types of super precision bearing, including the ROBUST series. Product Features and Benefits: Optimum design - Achieved by computer simulation of temperature rise resulting from ball skid. Long life - Range of material specification including high quality ultra clean steel, extra pure and advanced material SHX patented by NSK. High accuracy - Rolling elements with precision class P2 series available in standard steel and ceramic material. Low Noise - Quieter running high-speed spindle featuring Spinshot II Lubrication System. Extension range of cage material options, available in high speed design including - brass, engineered polymer and phenolic Optional seals available within the standard ISO envelope High rotational speed Minimum friction and heat generation Controlled rigidity NSK Range of Super Precision Bearings Include: sealed angular contact ball bearings, angular contact thrust ball bearings, high precision deep groove bearings.

NSK Super Precision Bearings are designed to meet demanding needs of special applications including high accuracy, high rotational speed and high rigidity. Optimal materials and internal design, give super precision bearings the highest level of accuracy. NSK offers several types of super precision bearing, including the ROBUST series.

Product Features and Benefits:

  • Optimum design - Achieved by computer simulation of temperature rise resulting from ball skid.
  • Long life - Range of material specification including high quality ultra clean steel, extra pure and advanced material SHX patented by NSK.
  • High accuracy - Rolling elements with precision class P2 series available in standard steel and ceramic material.
  • Low Noise - Quieter running high-speed spindle featuring Spinshot II Lubrication System.
  • Extension range of cage material options, available in high speed design including - brass, engineered polymer and phenolic
  • Optional seals available within the standard ISO envelope
  • High rotational speed
  • Minimum friction and heat generation
  • Controlled rigidity

NSK Range of Super Precision Bearings Include: sealed angular contact ball bearings, angular contact thrust ball bearings, high precision deep groove bearings.

Supplier's Site Datasheet

Technical Specifications

  NSK Americas
Product Category Ball Bearings
Product Name Super Precision Ball Bearings
Primary Bearing Category Radial Ball Bearing; Angular Contact Ball Bearing
Application Automotive; Rubber and Plastics, Cement, Textile and Leather, Machine Tools, Chemical and Pharmaceutical
Material / Plating Stainless Steel; Plastic (optional feature); Optional Ceramic Coated
Rolling Element Steel
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Bearings, PYR: Plain Yoke Type - PYR-6 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Design Units Inch
Bore 2.2500 inch (57.150 mm)
View Details
0.0469
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details
 - Flat type_Metal bearing (high toughness)_TAS - TOK America, Inc.
Specs
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details