NSK Precision America Ball Bearings 6304

Description
NSK 6304 Ball Bearing
Request a Quote
Description
NSK 6304 Ball Bearing
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ball Bearings - 4090704 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ball Bearings
4090704
Ball Bearings 4090704
NSK 6304 Ball Bearing

NSK 6304 Ball Bearing

Supplier's Site
Bearing - 19410536 - Radwell International
Willingboro, NJ, United States
Bearing
19410536
Bearing 19410536
BALL BEARING, OPEN, DEEP GROOVE, SINGEL ROW, CN CLEARANCE, 20 X 52 X 15 MM. FREE 2 YEAR RADWELL WARRANTY

BALL BEARING, OPEN, DEEP GROOVE, SINGEL ROW, CN CLEARANCE, 20 X 52 X 15 MM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  RS Components, Ltd. Radwell International
Product Category Ball Bearings Ball Bearings
Product Number 4090704 19410536
Product Name Ball Bearings Bearing
Primary Bearing Category Radial Ball Bearing
Material / Plating Steel
Rolling Element Steel
Seals / Shields None (Open Bearing)
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Metric Bearings, MFCR-E: Flanged Eccentric Stud Type - MFCR-50-E - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Dynamic Axial 10600 lbs (4807 kg)
View Details
0.125
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details
 - Convex round type_Plastic bearing_DO - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
Ball Bearings - 6190064 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Radial Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details