NSK Americas Bearing 1035-1.7/16G

Description
DISCONTINUED BY MANUFACTURER, INSERT BRG MOUNTED UNIT, 1-7/16 BORE, WIDE INNER RING, BALL BEARING 1-11/16, LENGTH THRU BORE 0.669, OUTER RACE WIDTH 2.835, OUTSIDE DIAMETER RELUBRICATE, SINGLE LIP CONTACT SEAL, SET SCREW MOUNTING METHOD, NO SNAP RING. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, INSERT BRG MOUNTED UNIT, 1-7/16 BORE, WIDE INNER RING, BALL BEARING 1-11/16, LENGTH THRU BORE 0.669, OUTER RACE WIDTH 2.835, OUTSIDE DIAMETER RELUBRICATE, SINGLE LIP CONTACT SEAL, SET SCREW MOUNTING METHOD, NO SNAP RING. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 40127165 - Radwell International
Willingboro, NJ, United States
Bearing
40127165
Bearing 40127165
DISCONTINUED BY MANUFACTURER, INSERT BRG MOUNTED UNIT, 1-7/16 BORE, WIDE INNER RING, BALL BEARING 1-11/16, LENGTH THRU BORE 0.669, OUTER RACE WIDTH 2.835, OUTSIDE DIAMETER RELUBRICATE, SINGLE LIP CONTACT SEAL, SET SCREW MOUNTING METHOD, NO SNAP RING. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, INSERT BRG MOUNTED UNIT, 1-7/16 BORE, WIDE INNER RING, BALL BEARING 1-11/16, LENGTH THRU BORE 0.669, OUTER RACE WIDTH 2.835, OUTSIDE DIAMETER RELUBRICATE, SINGLE LIP CONTACT SEAL, SET SCREW MOUNTING METHOD, NO SNAP RING. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Ball Bearings
Product Number 40127165
Product Name Bearing
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2612639 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Design Units Metric
View Details
 - Flat type_Plastic bearing (conductivity)_ER - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
SMITH-TRAX® Metric Bearings, MVCR: V-Groove Stud Type - MVCR-100 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 5777 lbs (2620 kg)
Dynamic Radial 14297 lbs (6484 kg)
View Details