NSK Americas Bearing UCPH207

Description
BALL BEARING UNIT, PILLOW BLOCK, UCPH200 SERIES, TWO-BOLT BASE, 35 MM BORE, 167 MM OVERALL LENGTH, 140 MM OVERALL HEIGHT, 60 MM OVERALL WIDTH. FREE 2 YEAR RADWELL WARRANTY
Description
BALL BEARING UNIT, PILLOW BLOCK, UCPH200 SERIES, TWO-BOLT BASE, 35 MM BORE, 167 MM OVERALL LENGTH, 140 MM OVERALL HEIGHT, 60 MM OVERALL WIDTH. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 119890384 - Radwell International
Willingboro, NJ, United States
Bearing
119890384
Bearing 119890384
BALL BEARING UNIT, PILLOW BLOCK, UCPH200 SERIES, TWO-BOLT BASE, 35 MM BORE, 167 MM OVERALL LENGTH, 140 MM OVERALL HEIGHT, 60 MM OVERALL WIDTH. FREE 2 YEAR RADWELL WARRANTY

BALL BEARING UNIT, PILLOW BLOCK, UCPH200 SERIES, TWO-BOLT BASE, 35 MM BORE, 167 MM OVERALL LENGTH, 140 MM OVERALL HEIGHT, 60 MM OVERALL WIDTH. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Ball Bearings
Product Number 119890384
Product Name Bearing
Unlock Full Specs
to access all available technical data

Similar Products

 - Concave groove type_Plastic bearing_DH - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
0.1562
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details
SMITH-TRAX® Bearings, VCR: V-Groove Stud Type - VCR-2-1/2 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 680 lbs (308 kg)
Dynamic Radial 2760 lbs (1252 kg)
View Details