NSK Precision America Ball Bearings 6304ZZ

Description
NSK 6304ZZ Ball Bearing
Request a Quote
Description
NSK 6304ZZ Ball Bearing
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ball Bearings - 4090710 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ball Bearings
4090710
Ball Bearings 4090710
NSK 6304ZZ Ball Bearing

NSK 6304ZZ Ball Bearing

Supplier's Site
Bearing - 19426826 - Radwell International
Willingboro, NJ, United States
Bearing
19426826
Bearing 19426826
BALL BEARING, DOUBLE SHIELDED, SINGLE ROW, DEP GROOVE, CN CLEARANCE, 20 X 52 X 15 MM. FREE 2 YEAR RADWELL WARRANTY

BALL BEARING, DOUBLE SHIELDED, SINGLE ROW, DEP GROOVE, CN CLEARANCE, 20 X 52 X 15 MM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  RS Components, Ltd. Radwell International
Product Category Ball Bearings Ball Bearings
Product Number 4090710 19426826
Product Name Ball Bearings Bearing
Primary Bearing Category Radial Ball Bearing
Material / Plating Steel
Rolling Element Steel
Seals / Shields Single Shield
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2346919 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Seals / Shields Double Shield
View Details
0.25
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details
SMITH-TRAX® Metric Bearings, MPCR: Plain Stud Type - MPCR-85 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 5777 lbs (2620 kg)
Dynamic Radial 14297 lbs (6484 kg)
View Details