NSK Americas Datasheets for Cylindrical Roller Bearings
Cylindrical roller bearings have high radial-load capacity and moderate thrust loads. They contain rollers which are cylindrically-shaped, but crowned or end-relieved to reduce stress concentrations.
Cylindrical Roller Bearings: Learn more
| Product Name | Notes |
|---|---|
| NSK Spherical Roller Bearings withstand the most demanding conditions by resisting seizure and wear in spite of constant vibration, misalignment and shock loads. They maintain dimensional stability and can support... | |
| NSK Cylindrical Roller Bearings are available with a patented high strength cage design in pressed steel, machined brass or polyamide. Special materials are available for more arduous applications. Cylindrical bearings... | |
| NSK SPACEA™ Series Ball Bearings are optimal for applications in severe operating environments where standard bearings aren't adequate. The SPACEA™ series has a wide array of product applicable to special... |