Berry Plastics Corporation - Engineered Materials Division Polyken FOILASTIC Max-Duty Sealant Tape 360-45

Description
Polyken 360-45 HEAVY DUTY WATERPROOFING REPAIR TAPE 2 mil, dead-soft aluminum foil, heavy duty, all weather duct tape with 43 mil adhesive for instant water tight bond. Applications Indoor or outdoor sealing of low, medium and high pressure HVAC duct systems. Seal cracks and seams in gutters, roof valleys, eaves, hips and ridges. Seal around chimneys and vent stacks. Seal rooftop duct systems. Seal leaks in vans, cars and trucks. Repair gouges, rips, tears in metal panels of trailers, shipping containers and metal buildings. Mobile home repair. Application temperature below 0ºF to 180ºF. Features & Benefits Acceptable for use on galvanized materials. Heavy duty all weather tape. Butyl rubber adhesives - contains 0 asphalt. 2 mil dead soft aluminum backing. Provides instant water tight bond. Will 0t crack or soften in varying temperatures (below 0ºF to +300ºF). 0n-staining adhesive. Paintable - use in place of caulking. Excellent resistance to cold, water and sunlight.
Datasheet
Description
Polyken 360-45 HEAVY DUTY WATERPROOFING REPAIR TAPE 2 mil, dead-soft aluminum foil, heavy duty, all weather duct tape with 43 mil adhesive for instant water tight bond. Applications Indoor or outdoor sealing of low, medium and high pressure HVAC duct systems. Seal cracks and seams in gutters, roof valleys, eaves, hips and ridges. Seal around chimneys and vent stacks. Seal rooftop duct systems. Seal leaks in vans, cars and trucks. Repair gouges, rips, tears in metal panels of trailers, shipping containers and metal buildings. Mobile home repair. Application temperature below 0ºF to 180ºF. Features & Benefits Acceptable for use on galvanized materials. Heavy duty all weather tape. Butyl rubber adhesives - contains 0 asphalt. 2 mil dead soft aluminum backing. Provides instant water tight bond. Will 0t crack or soften in varying temperatures (below 0ºF to +300ºF). 0n-staining adhesive. Paintable - use in place of caulking. Excellent resistance to cold, water and sunlight.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Polyken FOILASTIC Max-Duty Sealant Tape - 360-45 - Berry Plastics Corporation - Engineered Materials Division
Franklin, MA, USA
Polyken FOILASTIC Max-Duty Sealant Tape
360-45
Polyken FOILASTIC Max-Duty Sealant Tape 360-45
Polyken 360-45 HEAVY DUTY WATERPROOFING REPAIR TAPE 2 mil, dead-soft aluminum foil, heavy duty, all weather duct tape with 43 mil adhesive for instant water tight bond. Applications Indoor or outdoor sealing of low, medium and high pressure HVAC duct systems. Seal cracks and seams in gutters, roof valleys, eaves, hips and ridges. Seal around chimneys and vent stacks. Seal rooftop duct systems. Seal leaks in vans, cars and trucks. Repair gouges, rips, tears in metal panels of trailers, shipping containers and metal buildings. Mobile home repair. Application temperature below 0ºF to 180ºF. Features & Benefits Acceptable for use on galvanized materials. Heavy duty all weather tape. Butyl rubber adhesives - contains 0 asphalt. 2 mil dead soft aluminum backing. Provides instant water tight bond. Will 0t crack or soften in varying temperatures (below 0ºF to +300ºF). 0n-staining adhesive. Paintable - use in place of caulking. Excellent resistance to cold, water and sunlight.

Polyken 360-45

HEAVY DUTY WATERPROOFING REPAIR TAPE

2 mil, dead-soft aluminum foil, heavy duty, all weather duct tape with 43 mil adhesive for instant water tight bond.

Applications

Indoor or outdoor sealing of low, medium and high pressure HVAC duct systems. Seal cracks and seams in gutters, roof valleys, eaves, hips and ridges. Seal around chimneys and vent stacks. Seal rooftop duct systems. Seal leaks in vans, cars and trucks. Repair gouges, rips, tears in metal panels of trailers, shipping containers and metal buildings. Mobile home repair. Application temperature below 0ºF to 180ºF.

Features & Benefits

Acceptable for use on galvanized materials. Heavy duty all weather tape. Butyl rubber adhesives - contains 0 asphalt. 2 mil dead soft aluminum backing. Provides instant water tight bond. Will 0t crack or soften in varying temperatures (below 0ºF to +300ºF). 0n-staining adhesive. Paintable - use in place of caulking. Excellent resistance to cold, water and sunlight.

Supplier's Site Datasheet

Technical Specifications

  Berry Plastics Corporation - Engineered Materials Division
Product Category Adhesive Tapes
Product Number 360-45
Product Name Polyken FOILASTIC Max-Duty Sealant Tape
Type Foil Tape; Adhesive Tape; Industrial Tape
Features UV or Weather Resistant
Backing Metal Foil
Adhesive Single; Rubber
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape; Industrial Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
SC Aluminum Foil Duct Board Tape - 0810 Fasson - Budnick Converting, Inc.
Specs
Type Duct; Foil Tape; Adhesive Tape; Industrial Tape
Adhesive Aluminum
Thickness 0.0047 inches (0.1194 mm)
View Details
Enflon® Skived Tape -  - Pexco
Specs
Type Protective; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Backing Fluoropolymer (Teflon); Plastic / Polymer
Adhesive Single; Double- Sided; Acrylic
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details