3M Adhesive Tapes 5903

Description
3M Outdoor Masking Poly Tape 5903, Red,
Request a Quote Datasheet
Description
3M Outdoor Masking Poly Tape 5903, Red,
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Adhesive Tapes - 5903 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Adhesive Tapes
5903
Adhesive Tapes 5903
3M Outdoor Masking Poly Tape 5903, Red,

3M Outdoor Masking Poly Tape 5903, Red,

Buy Now
Tape, 48Mm X 54.8M, Red, Pe; Adhesive Type 3M - 65X4919 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 48Mm X 54.8M, Red, Pe; Adhesive Type 3M
65X4919
Tape, 48Mm X 54.8M, Red, Pe; Adhesive Type 3M 65X4919
TAPE, 48MM X 54.8M, RED, PE; Adhesive Type:-; Tape Application:Masking; Tape Colour:Red; Total Tape Thickness:-; Roll Length - Imperial:179.8ft; Roll Length - Metric:54.8m; Tape Width - Imperial:1.9"; Tape Width - Metric:48mm RoHS Compliant: Yes

TAPE, 48MM X 54.8M, RED, PE; Adhesive Type:-; Tape Application:Masking; Tape Colour:Red; Total Tape Thickness:-; Roll Length - Imperial:179.8ft; Roll Length - Metric:54.8m; Tape Width - Imperial:1.9"; Tape Width - Metric:48mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Industrial Tapes Industrial Tapes
Product Number 5903 65X4919
Product Name Adhesive Tapes Tape, 48Mm X 54.8M, Red, Pe; Adhesive Type 3M
Width 1.9 inches (48.26 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Aluminum Foil Tape - ALL and ALS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
Insulation Silicone Rubber Fusible Tape, FUJIPOLY® 5TV Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Dielectric / Insulating; Permanent; Protective; Thermally Insulating; UV or Weather Resistant
Color Red
View Details
Double-Linered Transfer Tape - 3014 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive; Transfer
Thickness 0.0040 inches (0.1016 mm)
View Details
Clear Polyimide Overlaminates -  - Polyonics
Specs
Features Protective
Carrier / Backing Polyimide (e.g., Kapton®); Plastic / Polymer
View Details