PennEngineering® Large Knob, Spring-loaded - Types PF11MW and PF12MW - Unified PF11MW-0420-1-1

Description
Compensates for mating hole misalignment. Installs into any panel hardness.
Request a Quote
Description
Compensates for mating hole misalignment. Installs into any panel hardness.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PF11MW-0420-1-1 is a large knob, spring-loaded captive panel screw designed for applications requiring easy access to internal components without the risk of losing hardware. This product features a self-clinching design that allows it to be installed into various panel hardnesses, accommodating misalignment of mating holes. The spring-loaded mechanism ensures that the knob remains securely in place while allowing for quick removal and reinstallation of panels. This makes it suitable for use in environments where frequent access is necessary, such as in electronic enclosures or machinery panels. The PF11MW series is part of PennEngineering's range of captive panel screws, which are engineered to enhance serviceability and reduce the risk of hardware loss.

Datasheet Summary
Powered by GS/AI

The PF11MW-0420-1-1 is a large knob, spring-loaded captive panel screw designed for applications requiring easy access to internal components without the risk of losing hardware. This product features a self-clinching design that allows it to be installed into various panel hardnesses, accommodating misalignment of mating holes. The spring-loaded mechanism ensures that the knob remains securely in place while allowing for quick removal and reinstallation of panels. This makes it suitable for use in environments where frequent access is necessary, such as in electronic enclosures or machinery panels. The PF11MW series is part of PennEngineering's range of captive panel screws, which are engineered to enhance serviceability and reduce the risk of hardware loss.

Suppliers

Company
Product
Description
Supplier Links
Large Knob, Spring-loaded - Types PF11MW and PF12MW - Unified - PF11MW-0420-1-1 - PennEngineering®
Danboro, PA, United States
Large Knob, Spring-loaded - Types PF11MW and PF12MW - Unified
PF11MW-0420-1-1
Large Knob, Spring-loaded - Types PF11MW and PF12MW - Unified PF11MW-0420-1-1
Compensates for mating hole misalignment. Installs into any panel hardness.
  • Compensates for mating hole misalignment.
  • Installs into any panel hardness.
Supplier's Site Datasheet

Technical Specifications

  PennEngineering®
Product Category Captive Fasteners
Product Number PF11MW-0420-1-1
Product Name Large Knob, Spring-loaded - Types PF11MW and PF12MW - Unified
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.2500 inch (6.35 mm)
Unified Thread Notation Unified
Hole Size 0.4130 inch (10.49 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Captive Screws - HSCB-440-4ZI - bisco industries
Specs
Captive Fastener Class / Type Captive Screws
Unified Thread Notation Unified
View Details
Large knob, spring-loaded Types PF11 and PF12 - Unified - PF11-832-1--FAS - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1640 inch (4.17 mm)
Unified Thread Notation Unified
View Details
Large knob, spring-loaded Types PF11 and PF12 - Metric - PF11-M6-0-BL-FAS - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Unified Thread Notation Unified
Metric Thread Notation Metric
View Details
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Metric - PF11MF-M4-2-BL-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.2661 inch (6.76 mm)
View Details