KOA Speer Electronics, Inc. Datasheets for Resistors
Resistors are electrical components that oppose the flow of either direct or alternating current. They are used to protect, operate, or control circuits.
Resistors: Learn more
| Product Name | Notes |
|---|---|
| Features Anti-sulfuration type, wide-side termination (reverse-geometry) type flat chip resistor Excellent anti-sulfuration characteristic due to using high sulfuration-proof inner top electrode material Suitable for both flow and reflow solderings Product... | |
| Features Wide-side termination (reverse-geometry) type flat chip resistor High reliability and performance with T.C.R. ±100 x 10-6/K, resistance tolerance ±0.5% Suitable for both reflow and flow solderings Products with lead-free... |
| << Prev | Next >> |