Vishay Intertechnology, Inc. RESISTOR, TEMPERATURE DEPENDENT, NTC, 5000 ohm 1M5001-C8

Description
RESISTOR, TEMPERATURE DEPENDENT, NTC, 5000ohm
Request a Quote
Description
RESISTOR, TEMPERATURE DEPENDENT, NTC, 5000ohm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RESISTOR, TEMPERATURE DEPENDENT, NTC, 5000 ohm - 1M5001-C8 - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR, TEMPERATURE DEPENDENT, NTC, 5000 ohm
1M5001-C8
RESISTOR, TEMPERATURE DEPENDENT, NTC, 5000 ohm 1M5001-C8
RESISTOR, TEMPERATURE DEPENDENT, NTC, 5000ohm

RESISTOR, TEMPERATURE DEPENDENT, NTC, 5000ohm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number 1M5001-C8
Product Name RESISTOR, TEMPERATURE DEPENDENT, NTC, 5000 ohm
Resistance Range 5000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R5R1JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Through-Hole Resistors - 1-1623714-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1 ohms
Tolerance 5 +/- %
View Details