Vishay Intertechnology, Inc. RESISTOR, TEMPERATURE DEPENDENT, NTC, 3000 ohm 1T3001-A8

Description
RESISTOR, TEMPERATURE DEPENDENT, NTC, 3000ohm
Request a Quote
Description
RESISTOR, TEMPERATURE DEPENDENT, NTC, 3000ohm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RESISTOR, TEMPERATURE DEPENDENT, NTC, 3000 ohm - 1T3001-A8 - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR, TEMPERATURE DEPENDENT, NTC, 3000 ohm
1T3001-A8
RESISTOR, TEMPERATURE DEPENDENT, NTC, 3000 ohm 1T3001-A8
RESISTOR, TEMPERATURE DEPENDENT, NTC, 3000ohm

RESISTOR, TEMPERATURE DEPENDENT, NTC, 3000ohm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number 1T3001-A8
Product Name RESISTOR, TEMPERATURE DEPENDENT, NTC, 3000 ohm
Resistance Range 3000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details