Vishay Intertechnology, Inc. RESISTOR, TEMPERATURE DEPENDENT, NTC, 20000 ohm 1T2002-B5

Description
RESISTOR, TEMPERATURE DEPENDENT, NTC, 20000ohm
Request a Quote
Description
RESISTOR, TEMPERATURE DEPENDENT, NTC, 20000ohm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RESISTOR, TEMPERATURE DEPENDENT, NTC, 20000 ohm - 1T2002-B5 - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR, TEMPERATURE DEPENDENT, NTC, 20000 ohm
1T2002-B5
RESISTOR, TEMPERATURE DEPENDENT, NTC, 20000 ohm 1T2002-B5
RESISTOR, TEMPERATURE DEPENDENT, NTC, 20000ohm

RESISTOR, TEMPERATURE DEPENDENT, NTC, 20000ohm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number 1T2002-B5
Product Name RESISTOR, TEMPERATURE DEPENDENT, NTC, 20000 ohm
Resistance Range 20000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Surface Mount Resistors - 1691800 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Through Hole Resistors - 2019-CF1/4CT52R154JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers