Vishay Intertechnology, Inc. RESISTOR, TEMPERATURE DEPENDENT, NTC, 5000 ohm 1T5001-A4

Description
RESISTOR, TEMPERATURE DEPENDENT, NTC, 5000ohm
Request a Quote
Description
RESISTOR, TEMPERATURE DEPENDENT, NTC, 5000ohm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RESISTOR, TEMPERATURE DEPENDENT, NTC, 5000 ohm - 1T5001-A4 - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR, TEMPERATURE DEPENDENT, NTC, 5000 ohm
1T5001-A4
RESISTOR, TEMPERATURE DEPENDENT, NTC, 5000 ohm 1T5001-A4
RESISTOR, TEMPERATURE DEPENDENT, NTC, 5000ohm

RESISTOR, TEMPERATURE DEPENDENT, NTC, 5000ohm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number 1T5001-A4
Product Name RESISTOR, TEMPERATURE DEPENDENT, NTC, 5000 ohm
Resistance Range 5000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Through Hole Resistors - 1722150 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2C220J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details