Vishay Intertechnology, Inc. RESISTOR, TEMPERATURE DEPENDENT, NTC, 2252 ohm 1T2251-A8

Description
RESISTOR, TEMPERATURE DEPENDENT, NTC, 2252ohm
Request a Quote
Description
RESISTOR, TEMPERATURE DEPENDENT, NTC, 2252ohm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RESISTOR, TEMPERATURE DEPENDENT, NTC, 2252 ohm - 1T2251-A8 - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR, TEMPERATURE DEPENDENT, NTC, 2252 ohm
1T2251-A8
RESISTOR, TEMPERATURE DEPENDENT, NTC, 2252 ohm 1T2251-A8
RESISTOR, TEMPERATURE DEPENDENT, NTC, 2252ohm

RESISTOR, TEMPERATURE DEPENDENT, NTC, 2252ohm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number 1T2251-A8
Product Name RESISTOR, TEMPERATURE DEPENDENT, NTC, 2252 ohm
Resistance Range 2252 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R153JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Resistors - Chip Resistor - Surface Mount - 1375294-BVE-A-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details