Riedon, Inc. Datasheets for Current Sensing Resistors

Current sensing resistors convert the current flowing through it to a voltage drop. Monitoring or measuring this voltage drop allows the current through the resistor to be measured. Applications for current sensing resistors include power supplies, receptacles, and battery packs. 
Current Sensing Resistors: Learn more

Page: 1 2 3 4 5
Product Name Notes
Resistances from 0.005 to 1kOhms Tolerance to ±0.005% TCR’s to ± 5ppm/K Superior Surge Handling Capability Up to 25A Current Reel Packaging Non-Inductive Windings are Available (Type SCN)
Resistance: 0.005 to 50kOhms High Power: to 4Watts Tolerance to +/-0.01% Low Temperature Coefficient to +/- 20 ppm/K Superior Surge Handling Capability Reel Packaging Non-inductive Windings are Available (Type SN)...

<< Prev Next >>