470 mOhms ±5% 4W Chip Resistor 8230 J-Lead Current Sense, Flame Proof, Moisture Resistant, Pulse Withstanding, Safety Wirewound
| DigiKey | |
|---|---|
| Product Category | Resistors |
| Product Number | S5-0R47J8-ND |
| Product Name | Chip Resistor - Surface Mount |
| Configuration | Single Resistor |
| Category / Application | Current Sensing; General Use |
| Technology / Construction | Wirewound |
| Mounting / Packaging | 8230 J-Lead |
| Resistance Range | 0.4700 ohms |