Invotec Solutions Ltd. SMF Advanced Nozzle Filters and GPD Protection Grids W-ST-PMF-27

Description
Filters and Grid Protection Disks for SMN Injection Moulding Mixing Nozzle The StaMixCo SMN Injection Moulding Mixing Nozzle contains eight (8) very efficient static mixing elements that homogenize the polymer melt during injection. Our Research & Development activities have resulted in new auxiliary products that provide great value to an end user and can easily be combined with the existing SMN static mixing elements: SMF Filter GPD Grid Protection Disk. BENEFITS of these two devices are as follows: SMF Filter: Protects nozzle tip, hot runner system and tooling when processing regrind material by filtering unwanted solids (e.g. aluminium metal parts, pebbles, etc.) in the polymer melt that a magnetic separator does not catch and thus avoids clogging and/or damage to downstream equipment. Holds back partially melted pellets until melted GPD Grid Protection Disk: Protects the SMN static mixing elements from possible damage during a “Cold Start” when a slug of unmelted polymer under high pressure can strike the face of the mixing elements and damage them. The GPD is extremely strong and prevents unmelted polymer from striking the mixing elements. SMF and GPD devices are easily retrofit into existing SMN Mixing Nozzles:: O.D. of SMF Filter and GPD Grid Protection Disk = O.D. of mixing elements Length of SMF Filter = Length of two mixing elements Length of GPD (Grid Protection Disk) = Length of one mixing element
Description
Filters and Grid Protection Disks for SMN Injection Moulding Mixing Nozzle The StaMixCo SMN Injection Moulding Mixing Nozzle contains eight (8) very efficient static mixing elements that homogenize the polymer melt during injection. Our Research & Development activities have resulted in new auxiliary products that provide great value to an end user and can easily be combined with the existing SMN static mixing elements: SMF Filter GPD Grid Protection Disk. BENEFITS of these two devices are as follows: SMF Filter: Protects nozzle tip, hot runner system and tooling when processing regrind material by filtering unwanted solids (e.g. aluminium metal parts, pebbles, etc.) in the polymer melt that a magnetic separator does not catch and thus avoids clogging and/or damage to downstream equipment. Holds back partially melted pellets until melted GPD Grid Protection Disk: Protects the SMN static mixing elements from possible damage during a “Cold Start” when a slug of unmelted polymer under high pressure can strike the face of the mixing elements and damage them. The GPD is extremely strong and prevents unmelted polymer from striking the mixing elements. SMF and GPD devices are easily retrofit into existing SMN Mixing Nozzles:: O.D. of SMF Filter and GPD Grid Protection Disk = O.D. of mixing elements Length of SMF Filter = Length of two mixing elements Length of GPD (Grid Protection Disk) = Length of one mixing element

Suppliers

Company
Product
Description
Supplier Links
SMF Advanced Nozzle Filters and GPD Protection Grids - W-ST-PMF-27 - Invotec Solutions Ltd.
Stonebridge, Milton Keynes, United Kingdom
SMF Advanced Nozzle Filters and GPD Protection Grids
W-ST-PMF-27
SMF Advanced Nozzle Filters and GPD Protection Grids W-ST-PMF-27
Filters and Grid Protection Disks for SMN Injection Moulding Mixing Nozzle The StaMixCo SMN Injection Moulding Mixing Nozzle contains eight (8) very efficient static mixing elements that homogenize the polymer melt during injection. Our Research & Development activities have resulted in new auxiliary products that provide great value to an end user and can easily be combined with the existing SMN static mixing elements: SMF Filter GPD Grid Protection Disk. BENEFITS of these two devices are as follows: SMF Filter: Protects nozzle tip, hot runner system and tooling when processing regrind material by filtering unwanted solids (e.g. aluminium metal parts, pebbles, etc.) in the polymer melt that a magnetic separator does not catch and thus avoids clogging and/or damage to downstream equipment. Holds back partially melted pellets until melted GPD Grid Protection Disk: Protects the SMN static mixing elements from possible damage during a “Cold Start” when a slug of unmelted polymer under high pressure can strike the face of the mixing elements and damage them. The GPD is extremely strong and prevents unmelted polymer from striking the mixing elements. SMF and GPD devices are easily retrofit into existing SMN Mixing Nozzles:: O.D. of SMF Filter and GPD Grid Protection Disk = O.D. of mixing elements Length of SMF Filter = Length of two mixing elements Length of GPD (Grid Protection Disk) = Length of one mixing element

Filters and Grid Protection Disks for SMN Injection Moulding Mixing Nozzle

The StaMixCo SMN Injection Moulding Mixing Nozzle contains eight (8) very efficient static mixing elements that homogenize the polymer melt during injection.
Our Research & Development activities have resulted in new auxiliary products that provide great value to an end user and can easily be combined with the existing SMN static mixing elements:

  • SMF Filter
  • GPD Grid Protection Disk. BENEFITS of these two devices are as follows:
    SMF Filter:
  • Protects nozzle tip, hot runner system and tooling when processing regrind material by filtering unwanted solids (e.g. aluminium metal parts, pebbles, etc.) in the polymer melt that a magnetic separator does not catch and thus avoids clogging and/or damage to downstream equipment.
  • Holds back partially melted pellets until melted
    GPD Grid Protection Disk:
  • Protects the SMN static mixing elements from possible damage during a “Cold Start” when a slug of unmelted polymer under high pressure can strike the face of the mixing elements and damage them. The GPD is extremely strong and prevents unmelted polymer from striking the mixing elements.
  • SMF and GPD devices are easily retrofit into existing SMN Mixing Nozzles::
  • O.D. of SMF Filter and GPD Grid Protection Disk = O.D. of mixing elements
  • Length of SMF Filter = Length of two mixing elements
  • Length of GPD (Grid Protection Disk) = Length of one mixing element
Supplier's Site

Technical Specifications

  Invotec Solutions Ltd.
Product Category Filter Elements
Product Number W-ST-PMF-27
Product Name SMF Advanced Nozzle Filters and GPD Protection Grids
Configuration In-line
Unlock Full Specs
to access all available technical data

Similar Products

BIFOLD - Hydraulic Filters, F, BF -  - Rotork plc
Specs
Filtration Product HydraulicFluid
Flow Rate (Liquids) 10.6 GPM (40 L/min)
Maximum Pressure 7540 psi (5306 m H2O)
View Details
2.50
Keystone Electronics Corp.
Specs
Filter Medium Material Polyester
Housing Material Aluminum
View Details
Porous Ceramic Ring 50um Micro FILTER -  - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Type Porous Ceramic
Filter Medium Material Ceramic
Range Micro Filtration
View Details