Invotec Solutions Ltd. Cylindrical Filters W-MA-CFL-0

Description
Our new industry leading cylindrical filters offer an upgraded design, manufactured from higher wear resistant materials all at unbelievable prices. The old design which is still available in some areas of the market uses only a "weir" style of filtration and whilst this can offer small levels of filtration it does not stop long slivers or shards of contamination. Our new design forces material through a melt hole, along a flow channel to a dead end forcing material through each individually machined 0.6mm castle style grove, ensuring perfect filtration an easy cleaning. Now manufactured from 416 Stainless Steel which is also hardened to 40 Rockwell (Hrc) ensuring the best balance of toughness and corrosion resistance. Material: 416 Stainless Steel hardened to 40 Hrc. Higher wear and corrosion resistant Dimensions: 3 sizes available - 14mm diameter x 45mm long, 16mm diameter x 67mm long and 22mm diameter x 101.6mm long. Filtration: 0.6mm Can be purchased separately or fitted into one of our removable tip nozzle bodies. Also available to your own dimensions - special order minimum 5 pieces. * SPECIAL SIZES We can manufacture to your own size please allow 4 weeks delivery (a minimum quantity may apply) *
Description
Our new industry leading cylindrical filters offer an upgraded design, manufactured from higher wear resistant materials all at unbelievable prices. The old design which is still available in some areas of the market uses only a "weir" style of filtration and whilst this can offer small levels of filtration it does not stop long slivers or shards of contamination. Our new design forces material through a melt hole, along a flow channel to a dead end forcing material through each individually machined 0.6mm castle style grove, ensuring perfect filtration an easy cleaning. Now manufactured from 416 Stainless Steel which is also hardened to 40 Rockwell (Hrc) ensuring the best balance of toughness and corrosion resistance. Material: 416 Stainless Steel hardened to 40 Hrc. Higher wear and corrosion resistant Dimensions: 3 sizes available - 14mm diameter x 45mm long, 16mm diameter x 67mm long and 22mm diameter x 101.6mm long. Filtration: 0.6mm Can be purchased separately or fitted into one of our removable tip nozzle bodies. Also available to your own dimensions - special order minimum 5 pieces. * SPECIAL SIZES We can manufacture to your own size please allow 4 weeks delivery (a minimum quantity may apply) *

Suppliers

Company
Product
Description
Supplier Links
Cylindrical Filters - W-MA-CFL-0 - Invotec Solutions Ltd.
Stonebridge, Milton Keynes, United Kingdom
Cylindrical Filters
W-MA-CFL-0
Cylindrical Filters W-MA-CFL-0
Our new industry leading cylindrical filters offer an upgraded design, manufactured from higher wear resistant materials all at unbelievable prices. The old design which is still available in some areas of the market uses only a "weir" style of filtration and whilst this can offer small levels of filtration it does not stop long slivers or shards of contamination. Our new design forces material through a melt hole, along a flow channel to a dead end forcing material through each individually machined 0.6mm castle style grove, ensuring perfect filtration an easy cleaning. Now manufactured from 416 Stainless Steel which is also hardened to 40 Rockwell (Hrc) ensuring the best balance of toughness and corrosion resistance. Material: 416 Stainless Steel hardened to 40 Hrc. Higher wear and corrosion resistant Dimensions: 3 sizes available - 14mm diameter x 45mm long, 16mm diameter x 67mm long and 22mm diameter x 101.6mm long. Filtration: 0.6mm Can be purchased separately or fitted into one of our removable tip nozzle bodies. Also available to your own dimensions - special order minimum 5 pieces. * SPECIAL SIZES We can manufacture to your own size please allow 4 weeks delivery (a minimum quantity may apply) *

Our new industry leading cylindrical filters offer an upgraded design, manufactured from higher wear resistant materials all at unbelievable prices.
The old design which is still available in some areas of the market uses only a "weir" style of filtration and whilst this can offer small levels of filtration it does not stop long slivers or shards of contamination.
Our new design forces material through a melt hole, along a flow channel to a dead end forcing material through each individually machined 0.6mm castle style grove, ensuring perfect filtration an easy cleaning.

Now manufactured from 416 Stainless Steel which is also hardened to 40 Rockwell (Hrc) ensuring the best balance of toughness and corrosion resistance.
Material: 416 Stainless Steel hardened to 40 Hrc. Higher wear and corrosion resistant
Dimensions: 3 sizes available - 14mm diameter x 45mm long, 16mm diameter x 67mm long and 22mm diameter x 101.6mm long.
Filtration: 0.6mm
Can be purchased separately or fitted into one of our removable tip nozzle bodies.
Also available to your own dimensions - special order minimum 5 pieces.

* SPECIAL SIZES We can manufacture to your own size please allow 4 weeks delivery (a minimum quantity may apply) *

Supplier's Site

Technical Specifications

  Invotec Solutions Ltd.
Product Category Filter Elements
Product Number W-MA-CFL-0
Product Name Cylindrical Filters
Configuration In-line
Unlock Full Specs
to access all available technical data

Similar Products

BIFOLD - Hydraulic Filters, F, BF -  - Rotork plc
Specs
Filtration Product HydraulicFluid
Flow Rate (Liquids) 10.6 GPM (40 L/min)
Maximum Pressure 7540 psi (5306 m H2O)
View Details
String Wound Filter Cartridge (HSWC) -  - Harbory Filtration
Specs
Type Cartridge
Application / Industry Food or Beverage Processing; Electronics, Coating, Chemicals, Coating/Paints, Inks
Filtration Product Chemical
View Details
General Cartridges - 336 - Fulflo® 336 Pleated Cartridge - Thermon, Inc
Specs
Type Cartridge
Filtration Product Water; Oil; Chemical; GasolineDiesel
Filter Medium Material Cellulose
View Details