Murphy Industrial Products Inc. 4” Forged “D” Ring - 300536

Description
4” Forged “D” Ring Working Load Limit 6,000 lbs.
Description
4” Forged “D” Ring Working Load Limit 6,000 lbs.

Suppliers

Company
Product
Description
Supplier Links
4” Forged “D” Ring - 300536 -  - Murphy Industrial Products Inc.
Houston, TX, USA
4” Forged “D” Ring - 300536
4” Forged “D” Ring - 300536
4” Forged “D” Ring Working Load Limit 6,000 lbs.

4” Forged “D” Ring
Working Load Limit 6,000 lbs.

Supplier's Site

Technical Specifications

  Murphy Industrial Products Inc.
Product Category Hoist Rings
Product Name 4” Forged “D” Ring - 300536
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Traditional Side-Pull Hoist Rings - 47318-08 - Jergens, Inc.
Specs
Type Side-pull
Features Pivot; Swivel
Thread Size 1 1/2-8 In
View Details
Swivel Hoist Ring HR-125 UNC WLL ton 13.61 - 42151016997 - Certex UK
Specs
Features Swivel
Material Steel; Alloy Steel - Quenched and Tempered
Maximum Load 15 tons (13.61 metric tons)
View Details
Shackles - 3799286 - RS Components, Ltd.
RS Components, Ltd.
Specs
Special Applications Shackles
Material Stainless Steel; Stainless steel
View Details
Delta Ring - 300532 -  - Murphy Industrial Products Inc.
Murphy Industrial Products Inc.
Specs
Maximum Load 1.5 tons (1.36 metric tons)
Units Inch
Inch 2"
View Details