Real Time Automation, Inc. Industrial Control Component Gateways: Connect up to 32 Modbus RTU Servers to a web interface device wirelessly 460MMWI-N2EW-DW

Description
The 460MMWI moves data wirelessly between a web interface device and up to 32 Modbus RTU Servers. The gateway presents data from your Modbus RTU Server devices as JSON or XML files transferred via HTTP commands over Wi-Fi using Wi-Fi IEEE 802.11 b/g/n at 2.4GHz with AES encryption 128-bit. With the 460MMWI, you are making a direct connection between XML/JSON data and registers or coils in your Modbus RTU Servers. With the 460MMWI, you have a tool to help you map Modbus RTU device data into an XML/JSON device. You can also send XML/JSON data and write them to your Modbus RTU Server devices. Comes with din rail mount and wall wart. Fully configurable Modbus RTU Client Connects up to 32 Modbus RTU Servers Get PLC data table entries encoded in either JSON or XML Bidirectional data transfer supports both HTTP GET and POST Effortless Browser Based Configuration, no programming software is required Simple data translation allows you to manipulate data as it passes between protocols 5 Year Hardware Warranty
Description
The 460MMWI moves data wirelessly between a web interface device and up to 32 Modbus RTU Servers. The gateway presents data from your Modbus RTU Server devices as JSON or XML files transferred via HTTP commands over Wi-Fi using Wi-Fi IEEE 802.11 b/g/n at 2.4GHz with AES encryption 128-bit. With the 460MMWI, you are making a direct connection between XML/JSON data and registers or coils in your Modbus RTU Servers. With the 460MMWI, you have a tool to help you map Modbus RTU device data into an XML/JSON device. You can also send XML/JSON data and write them to your Modbus RTU Server devices. Comes with din rail mount and wall wart. Fully configurable Modbus RTU Client Connects up to 32 Modbus RTU Servers Get PLC data table entries encoded in either JSON or XML Bidirectional data transfer supports both HTTP GET and POST Effortless Browser Based Configuration, no programming software is required Simple data translation allows you to manipulate data as it passes between protocols 5 Year Hardware Warranty
Datasheet
Datasheet Summary
Powered by GS/AI

The 460MMWI-N2EW is an industrial control component gateway designed to connect up to 32 Modbus RTU servers to a web interface device wirelessly. It operates as a fully configurable Modbus RTU client, allowing for bidirectional data transfer using HTTP GET and POST commands. The gateway supports data encoding in both JSON and XML formats, facilitating easy integration with web applications. This device can handle a maximum of 200 read/write scan lines per Modbus RTU server, with support for up to 125 registers or 512 coils. It features a browser-based configuration interface that eliminates the need for additional programming software. The gateway operates on Wi-Fi IEEE 802.11 b/g/n at 2.4GHz and includes AES 128-bit encryption for secure data transmission. The 460MMWI-N2EW is housed in an anodized aluminum enclosure suitable for DIN rail or panel mounting, and it operates within a temperature range of -40°C to 85°C. It comes with a 5-year hardware warranty and includes necessary accessories such as a power cable and a CAT5 crossover cable for direct PC connection during setup.

Datasheet Summary
Powered by GS/AI

The 460MMWI-N2EW is an industrial control component gateway designed to connect up to 32 Modbus RTU servers to a web interface device wirelessly. It operates as a fully configurable Modbus RTU client, allowing for bidirectional data transfer using HTTP GET and POST commands. The gateway supports data encoding in both JSON and XML formats, facilitating easy integration with web applications. This device can handle a maximum of 200 read/write scan lines per Modbus RTU server, with support for up to 125 registers or 512 coils. It features a browser-based configuration interface that eliminates the need for additional programming software. The gateway operates on Wi-Fi IEEE 802.11 b/g/n at 2.4GHz and includes AES 128-bit encryption for secure data transmission. The 460MMWI-N2EW is housed in an anodized aluminum enclosure suitable for DIN rail or panel mounting, and it operates within a temperature range of -40°C to 85°C. It comes with a 5-year hardware warranty and includes necessary accessories such as a power cable and a CAT5 crossover cable for direct PC connection during setup.

Suppliers

Company
Product
Description
Supplier Links
Industrial Control Component Gateways: Connect up to 32 Modbus RTU Servers to a web interface device wirelessly - 460MMWI-N2EW-DW - Real Time Automation, Inc.
Pewaukee, WI, United States
Industrial Control Component Gateways: Connect up to 32 Modbus RTU Servers to a web interface device wirelessly
460MMWI-N2EW-DW
Industrial Control Component Gateways: Connect up to 32 Modbus RTU Servers to a web interface device wirelessly 460MMWI-N2EW-DW
The 460MMWI moves data wirelessly between a web interface device and up to 32 Modbus RTU Servers. The gateway presents data from your Modbus RTU Server devices as JSON or XML files transferred via HTTP commands over Wi-Fi using Wi-Fi IEEE 802.11 b/g/n at 2.4GHz with AES encryption 128-bit. With the 460MMWI, you are making a direct connection between XML/JSON data and registers or coils in your Modbus RTU Servers. With the 460MMWI, you have a tool to help you map Modbus RTU device data into an XML/JSON device. You can also send XML/JSON data and write them to your Modbus RTU Server devices. Comes with din rail mount and wall wart. Fully configurable Modbus RTU Client Connects up to 32 Modbus RTU Servers Get PLC data table entries encoded in either JSON or XML Bidirectional data transfer supports both HTTP GET and POST Effortless Browser Based Configuration, no programming software is required Simple data translation allows you to manipulate data as it passes between protocols 5 Year Hardware Warranty

The 460MMWI moves data wirelessly between a web interface device and up to 32 Modbus RTU Servers. The gateway presents data from your Modbus RTU Server devices as JSON or XML files transferred via HTTP commands over Wi-Fi using Wi-Fi IEEE 802.11 b/g/n at 2.4GHz with AES encryption 128-bit. With the 460MMWI, you are making a direct connection between XML/JSON data and registers or coils in your Modbus RTU Servers. With the 460MMWI, you have a tool to help you map Modbus RTU device data into an XML/JSON device. You can also send XML/JSON data and write them to your Modbus RTU Server devices. Comes with din rail mount and wall wart.

  • Fully configurable Modbus RTU Client
  • Connects up to 32 Modbus RTU Servers
  • Get PLC data table entries encoded in either JSON or XML
  • Bidirectional data transfer supports both HTTP GET and POST
  • Effortless Browser Based Configuration, no programming software is required
  • Simple data translation allows you to manipulate data as it passes between protocols
  • 5 Year Hardware Warranty
Supplier's Site Datasheet

Technical Specifications

  Real Time Automation, Inc.
Product Category Network Equipment
Product Number 460MMWI-N2EW-DW
Product Name Industrial Control Component Gateways: Connect up to 32 Modbus RTU Servers to a web interface device wirelessly
Network Equipment Gateway
Unlock Full Specs
to access all available technical data

Similar Products

LTX-100 - LTX-100 Gateway - BinMaster, Inc.
Specs
Network Equipment Hub; Gateway; Multiplexer; Transceiver
Area Network Type WLAN
Network Media Wireless
View Details
1G Access Switches - MEN-3406 - Volktek Corporation
Specs
Network Equipment Switch
Area Network Type LAN Capable
Protocol / Network Nway Auto-negotiation
View Details
CL250 Ultra Small Fanless Industrial Edge Gateway - CL250 - OnLogic Inc.
Specs
Network Equipment Gateway
Number of Ports 1 #
View Details
FieldServer BACnet IIoT Gateway (Dual Ethernet) - FS-IoT-BAC2E - MSA Safety
Specs
Network Equipment Gateway
Area Network Type LAN Capable
Form Factor Rack Mount
View Details