The 460MS-N2E-D is an industrial control component gateway designed to connect up to 10 Modbus TCP clients simultaneously. It operates as a fully configurable Modbus TCP/IP server, supporting function codes 1, 2, 3, 4, 5, 6, 15, and 16. The device allows for the transfer of data in groups of up to 512 contiguous coils or registers, with a total of 200 data areas available for reading and writing. This gateway features effortless browser-based configuration, eliminating the need for additional programming software. It also includes capabilities for data manipulation, enabling scaling or adjustment of data before it reaches the Modbus client. The device operates on a DC input voltage of 12-24 VDC and has a maximum baud rate of 115K baud, with an operating temperature range of -40°C to 85°C. The 460MS-N2E-D is housed in an anodized aluminum enclosure suitable for din rail or panel mounting, and it weighs 7.6 oz. It comes with a 5-year hardware warranty and includes a power cable, IPSetup software for network configuration, and a CAT5 crossover cable for direct PC connection during programming. The product is RoHS-compliant and has UL, CUL, and CE approvals, making it suitable for various industrial applications.
The 460MS can handle up to 10 Modbus TCP connections at one time. Best of all, the product is made in the USA, always in stock, and comes with a five-year warranty. Comes with a din rail mount.
| Real Time Automation, Inc. | |
|---|---|
| Product Category | Network Equipment |
| Product Number | 460MS-N2E-D |
| Product Name | Industrial Control Component Gateways: Connects up to 10 Modbus TCP clients |
| Network Equipment | Gateway |