The 460MMSC-N2EW is an industrial control component gateway designed to connect up to five Siemens S7 PLCs with as many as 32 Modbus RTU servers. It operates as a fully configurable Modbus RTU client, supporting a maximum of 150 read and 150 write requests per connection. The device facilitates effortless browser-based configuration, eliminating the need for additional programming software. This gateway utilizes Wi-Fi IEEE 802.11 b/g/n at 2.4GHz with 128-bit AES encryption for secure communication. It allows for simple data translation, enabling manipulation of data as it transitions between protocols. The product is compatible with various Siemens S7 PLC models, including S7 300, 400, 1200, and 1500, and supports multiple data types. Included with the gateway are a 3-foot power cable, a CAT5 crossover cable for direct PC connection during programming, and access to unlimited firmware upgrades and support. The device is housed in an anodized aluminum enclosure suitable for din rail or panel mounting, and it operates within a temperature range of -40°C to 85°C. The 460MMSC-N2EW also comes with a 5-year hardware warranty, ensuring reliability for industrial applications.
The 460MMSC connects 32 Modbus RTU Server devices with up to five Siemens S7 PLCs over Wi-Fi using Wi-Fi IEEE 802.11 b/g/n at 2.4GHz with AES encryption 128-bit. Best of all, the product is made in the USA and comes with 5-year warranty. Comes with din rail mount and wall wart.
| Real Time Automation, Inc. | |
|---|---|
| Product Category | Network Equipment |
| Product Number | 460MMSC-N2EW-DW |
| Product Name | Industrial Control Component Gateways: Connects up to five Siemens S7 PLCs with as many as 32 Modbus RTU Servers |
| Network Equipment | Gateway |