The 460MRSBC-N700-D is an industrial control component gateway designed to facilitate communication between a Modbus RTU Client and up to 32 BACnet/IP servers. It operates as a fully configurable Modbus RTU Server and BACnet/IP Client, allowing for the transfer of data between these two protocols. The gateway can handle up to 1200 analog and 1600 binary objects, with the capability to map data into or out of 512 contiguous registers and coils. Configuration is simplified through a browser-based interface, eliminating the need for additional programming software. The device supports various BACnet/IP object types, including device, binary I/O/V, analog I/O/V, multi-state I/O/V, and character string value objects. It also features alarming capabilities, user access configuration, and diagnostic logging for monitoring protocol-specific messages and errors. The gateway operates on a DC input voltage of 12-24 VDC and has a maximum baud rate of 115K baud. It is housed in a compact anodized aluminum enclosure suitable for din rail or panel mounting, and it is rated for operating temperatures between -40°C to 85°C. The product includes a 5-year hardware warranty and comes with necessary accessories for installation and setup.
The 460MRSBC moves data between a Modbus RTU Client device and up to 32 BACnet/IP server devices. The 460MRSBC module bundles your BACnet/IP data and makes it available as Modbus RTU data. The module provides complete Modbus RTU Server and BACnet/IP client capability. Comes with a din rail mount.
| Real Time Automation, Inc. | |
|---|---|
| Product Category | Network Equipment |
| Product Number | 460MRSBC-N700-D |
| Product Name | Industrial Control Component Gateways: Connects a Modbus RTU Client with as many as 32 BACnet/IP servers |
| Network Equipment | Gateway |