The 460MM-N34-D is an industrial control component gateway designed to connect up to 32 Modbus RTU servers simultaneously. It operates as a fully configurable Modbus RTU client and supports various function codes, including reading and writing operations. The device can handle up to 200 scan lines per RTU server, with a maximum of 125 registers or 512 coils per scan line. This gateway features effortless browser-based configuration, eliminating the need for additional programming software. It operates within a wide voltage range of 8 VDC to 28 VDC and supports a maximum baud rate of 115K. The operating temperature range is from -40°C to 85°C, making it suitable for harsh environments. The enclosure is made of anodized aluminum and can be mounted on a din rail or panel. Included with the gateway are a power cable, a CAT5 crossover cable for direct PC connection during programming, and access to unlimited firmware upgrades and support. The product is RoHS-compliant and carries UL, CUL, and CE approvals.
The 460MM can handle data exchange with up to 32 Modbus RTU Server devices at one time. Best of all, the product is made in the USA, always in stock, and comes with a five-year warranty. Comes with a din rail mount.
| Real Time Automation, Inc. | |
|---|---|
| Product Category | Network Equipment |
| Product Number | 460MM-N34-D |
| Product Name | Industrial Control Component Gateways: Connects up to 32 Modbus RTU Servers |
| Network Equipment | Gateway |