12/24 Vdc, 25/12.5 A, 400 W
| CUI Inc. | |
|---|---|
| Product Category | Power Supplies |
| Product Number | VUMM-D400-D1224 |
| Product Name | Chassis Mount AC-DC Power Supply |
| Type | AC/DC Converter; Medical Power Supply |
| Features | Power Factor Correction |
| DC Output Voltage | 12.0 volts |
| DC Output Current | 25 amps |