VUFM-S400-03R -- CHASSIS MOUNT AC-DC POWER SUPPLY
CUI Inc.
Chassis Mount AC-DC Power Supply
VUFM-S400-03R
Description
3.3 Vdc, 60 A, 198 W
Description
3.3 Vdc, 60 A, 198 W
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Power Supplies |
|
Product Number
|
VUFM-S400-03R |
|
Product Name
|
Chassis Mount AC-DC Power Supply |
|
Type
|
AC/DC Converter; Medical Power Supply
|
|
Features
|
Power Factor Correction
|
|
DC Output Voltage
|
3.3 volts
|
|
DC Output Current
|
60 amps
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
DC-DC Converter
Features
IP67
DC Output Voltage
12.0 volts
View Details
AC Output Voltage
125.0 volts
DC Output Voltage
15.0 volts
View Details
Quantaflex Printed Electronics Inc.
Type
DC/AC Inverter
AC Output Voltage
115.0 volts
Output Frequency
4.00E-4 MHz
View Details
Type
AC / DC Adapter
AC Output Voltage
250.0 volts
AC Input Voltage
250.0 volts
View Details