item America, LLC Linear Unit LRE 8 D10 80x40 ZS K Light 0.0.679.91

Description
Extra light and extra strong! Linear Unit LRE 8 D10 80x40 ZS K light uses a rack made of high-strength plastic. As a result, it is ideal for moving medium loads securely and quickly. The Linear Unit features a low dead weight and excellent safety for vertical movements. The modular rack is made of fiber-glass reinforced plastic. It is safely concealed in the groove of a Profile 8 light and exhibits high rigidity and low coefficients of friction. The plastic ensures stability, smooth travel and corrosion resistance. The slide runs on a high-strength Double-Bearing Unit and hardened steel Shafts. The low mass of the Support Profile and rack enable impressive dynamics, even during lifting movements. This combination is also a very economical solution for many tasks. Linear Unit LRE 8 D14 80x40 ZS with a metal rack is available as a rack system for moving larger masses. Linear Unit LRE 8 D10 80x40 ZS K is supplied ready-to-install in the desired length. The plastic rack can also be ordered separately to build custom solutions.
Description
Extra light and extra strong! Linear Unit LRE 8 D10 80x40 ZS K light uses a rack made of high-strength plastic. As a result, it is ideal for moving medium loads securely and quickly. The Linear Unit features a low dead weight and excellent safety for vertical movements. The modular rack is made of fiber-glass reinforced plastic. It is safely concealed in the groove of a Profile 8 light and exhibits high rigidity and low coefficients of friction. The plastic ensures stability, smooth travel and corrosion resistance. The slide runs on a high-strength Double-Bearing Unit and hardened steel Shafts. The low mass of the Support Profile and rack enable impressive dynamics, even during lifting movements. This combination is also a very economical solution for many tasks. Linear Unit LRE 8 D14 80x40 ZS with a metal rack is available as a rack system for moving larger masses. Linear Unit LRE 8 D10 80x40 ZS K is supplied ready-to-install in the desired length. The plastic rack can also be ordered separately to build custom solutions.

Suppliers

Company
Product
Description
Supplier Links
Linear Unit LRE 8 D10 80x40 ZS K Light - 0.0.679.91 - item America, LLC
Hagerstown, MD, USA
Linear Unit LRE 8 D10 80x40 ZS K Light
0.0.679.91
Linear Unit LRE 8 D10 80x40 ZS K Light 0.0.679.91
Extra light and extra strong! Linear Unit LRE 8 D10 80x40 ZS K light uses a rack made of high-strength plastic. As a result, it is ideal for moving medium loads securely and quickly. The Linear Unit features a low dead weight and excellent safety for vertical movements. The modular rack is made of fiber-glass reinforced plastic. It is safely concealed in the groove of a Profile 8 light and exhibits high rigidity and low coefficients of friction. The plastic ensures stability, smooth travel and corrosion resistance. The slide runs on a high-strength Double-Bearing Unit and hardened steel Shafts. The low mass of the Support Profile and rack enable impressive dynamics, even during lifting movements. This combination is also a very economical solution for many tasks. Linear Unit LRE 8 D14 80x40 ZS with a metal rack is available as a rack system for moving larger masses. Linear Unit LRE 8 D10 80x40 ZS K is supplied ready-to-install in the desired length. The plastic rack can also be ordered separately to build custom solutions.

Extra light and extra strong! Linear Unit LRE 8 D10 80x40 ZS K light uses a rack made of high-strength plastic. As a result, it is ideal for moving medium loads securely and quickly.

The Linear Unit features a low dead weight and excellent safety for vertical movements. The modular rack is made of fiber-glass reinforced plastic. It is safely concealed in the groove of a Profile 8 light and exhibits high rigidity and low coefficients of friction. The plastic ensures stability, smooth travel and corrosion resistance. The slide runs on a high-strength Double-Bearing Unit and hardened steel Shafts.

The low mass of the Support Profile and rack enable impressive dynamics, even during lifting movements. This combination is also a very economical solution for many tasks. Linear Unit LRE 8 D14 80x40 ZS with a metal rack is available as a rack system for moving larger masses.

Linear Unit LRE 8 D10 80x40 ZS K is supplied ready-to-install in the desired length. The plastic rack can also be ordered separately to build custom solutions.

Supplier's Site

Technical Specifications

  item America, LLC
Product Category Linear Slides and Linear Stages
Product Number 0.0.679.91
Product Name Linear Unit LRE 8 D10 80x40 ZS K Light
Axis Configuration X Axis Only
Unlock Full Specs
to access all available technical data

Similar Products

Linear Stage - Sigma Trac II - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Axis Configuration X Axis Only; X-Y Axes (optional feature)
Stroke or X-Axis Travel 4.33 to 52.56 inch (110 to 1335 mm)
Rated Speed 157 in/sec (240 m/min)
View Details
Single Axis Stages - KA Series - HIWIN Corporation
Specs
Axis Configuration X Axis Only
Drive Type Ball Screw
View Details
STAINLESS STEEL 45MM SOFTCLOSE SLIDE 16
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 15.75 inch (400 mm)
View Details