Daheng New Epoch Technology, Inc. Datasheets for Linear Slides and Linear Stages
Linear slides are simple linear motion devices composed of a stationary base and a moving carriage. Linear stages are slides with a drive mechanism that provide controlled, precise positioning along a linear axis.
Linear Slides and Linear Stages: Learn more
| Product Name | Notes |
|---|---|
| Ball and rod bearing combined with a micrometer (or precision lead screw) drive provide smooth and creep free linear translation with an accuracy of 0.001mm. If fitted with the precision... | |
| GCD-501100M High precision motorized linear stage is newly developed by Daheng. GCD-501100M consists of high precision ball screw and fine linear guide. The combination of GCD-501100M with GCD-0401(Motorized stage controller)... | |
| GCM-161 Mini Threaded Vertical Translation is achieved by screws thread motion. The GCM-1612 model can also be tilted about the X and Y axes through 3, which makes leveling of... | |
| GCM-T13M series stages are precision translation stages of Daheng Optics, these 13 mm travel translation stages feature a full aluminum body with crossed roller bearings for precision motion, high load... | |
| GCM-T25M series stages are precision translation stages of Daheng Optics, these 25 mm travel translation stages feature a full aluminum body with crossed roller bearings for precision motion, high load... | |
| GCM-TP series products are high-precision translation stages of Daheng Optics.The stage is constructed with a full aluminum body and crossed-roller steel bearings for precision motion and high-load capacity. The thickness... | |
| GCM-TPS13M series products are compact high-precision stainless steel translation stages of Daheng Optics. The thickness is 16mm. The travel is 13mm and the platform size is 40X40mm. They all have... | |
| GCM-TPS25M series products are compact high-precision stainless steel translation stages of Daheng Optics. The thickness is 16mm. The travel is 25mm and the platform size is 65X65mm. They all have... | |
| GCM-V series products are new precise side-driven vertical stage launched by Daheng Optics. They are made of aluminum alloy. The type of guide is crossed-roller bearing, which improves the accuracy... | |
| Lab Jacks provide stable smooth height adjustment and high load capacity. Operation is very simple. The reliability of these jacks make them ideal for setting the height of various optical... | |
| Precise and smooth linear translation with no backlash is achievable by dovetail guides and a spring-loaded micrometer or lead screw mechanism. The springs pre-load the moving plate, elimination an backlash. | |
| The Motorized Translation Stage GCD-10 Series uses a linear motor for load carrying and linear guide, which features with low cost and dust resistance, but low load capacity. This type... | |
| The Motorized Translation Stages GCD-20 series are implemented in the design with linear guides which in comparison with guide type of GCD-10 series, have high load capacity and suitable for... | |
| The Motorized Translation Stages GCD-30 series are implemented in the design with rod linear guides which in comparison with guide type of GCD-20 and 40 series, have high load capacity... | |
| The Motorized Translation Stages GCD-40 series are implemented in the design with cross rollers guides which, in comparison with guide type of GCD-10 series, have high load capacity and suitable... | |
| These stages provide the perfect solution for reliable long and fast travel by rack & pinion drive. One, two and three-dimensioned stages are available. A ruled scale and Vernier permit... | |
| This device provides smooth and play-free vertical motion driven by a precision micrometer. The dovetail guide enables it to withstand higher loads. A standard dovetail is set on the working... | |
| This mount features precision fine turning for optical fiber alignment. | |
| This series of products are provided by Daheng Optics for vertical translation stages moving along the center of the table. The material is aluminum alloy. The guide form is crossed-roller... | |
| This series of stages are driven by rack and pinion to achieve translation. They have the characteristics of long travel, fast speed, smooth movement and convenient use. A ruled scale... | |
| This type of the translation stages is commonly used in positioning optical components of small size. There are types of one dimension, two dimensions and three dimensions. The guide is... |