Daheng New Epoch Technology, Inc. High Precision Vertical Translation Stages GCM-162

Description
This device provides smooth and play-free vertical motion driven by a precision micrometer. The dovetail guide enables it to withstand higher loads. A standard dovetail is set on the working surface to adapt any other components.
Description
This device provides smooth and play-free vertical motion driven by a precision micrometer. The dovetail guide enables it to withstand higher loads. A standard dovetail is set on the working surface to adapt any other components.

Suppliers

Company
Product
Description
Supplier Links
High Precision Vertical Translation Stages - GCM-162 - Daheng New Epoch Technology, Inc.
Beijing, China
High Precision Vertical Translation Stages
GCM-162
High Precision Vertical Translation Stages GCM-162
This device provides smooth and play-free vertical motion driven by a precision micrometer. The dovetail guide enables it to withstand higher loads. A standard dovetail is set on the working surface to adapt any other components.

This device provides smooth and play-free vertical motion driven by a precision micrometer. The dovetail guide enables it to withstand higher loads. A standard dovetail is set on the working surface to adapt any other components.

Supplier's Site

Technical Specifications

  Daheng New Epoch Technology, Inc.
Product Category Linear Slides and Linear Stages
Product Number GCM-162
Product Name High Precision Vertical Translation Stages
Axis Configuration X Axis Only
Unlock Full Specs
to access all available technical data

Similar Products

XYZ Linear Stage, Triple Divide, 0.5 in ,XZ Pico, Y Micro, 8-32, 1/4-20 - 9065-XYZ-PNP - Newport MKS
Specs
Axis Configuration X-Y-Z Axes
Stroke or X-Axis Travel 0.5000 inch (12.7 mm)
Rated Speed 7.87E-4 in/sec (0.0012 m/min)
View Details
Linear Motion - Slide Rail - FBL27D+350L - THK America, Inc.
Specs
Stroke or X-Axis Travel 14.8 inch (376 mm)
View Details
PIglide AT3 Linear Air Bearing Stage - A-123 - PI (Physik Instrumente) L.P.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 1.97 to 29.53 inch (50 to 750 mm)
Rated Speed 39.37 in/sec (60 m/min)
View Details