Daheng New Epoch Technology, Inc. Datasheets for Optical Lens Assemblies
Optical lens assemblies are composed of a number of lenses mounted for a particular imaging function. These can include telecentric lenses, collimators, beam expanders, zoom lenses, etc.
Optical Lens Assemblies: Learn more
| Product Name | Notes |
|---|---|
| (The combinations of the bases lenses)Any two of the base lenses can be combined via an interface(GCO-230101 ~231206) to build a tele centric lens system, for specific magnification. Every base... | |
| A beam expander is an optical system for changing the beams diameter. The product of the diameter and divergence for a laser beam remains constant between input and output. This... | |
| Air-spaced focusing lenses are designed to focus the high-power radiation emitted by lasers. | |
| Fiber focusing lenses are designed to use for the laser output of a fiber With common standard fiber connection attachment. They are widely used in laser machining systems for welding,... | |
| For automated applications, Daheng Optics developed motorized zoom beam expanders --GCD-14 series. GCD-14 series employ the 4 lens element optical designs and the build-in adjustment motors for controlling lens groups. | |
| GCO-232 Higher resolution 5M series which have the optimal contrast and NA of all the GCO-232 series. The lenses are applied for high pixel camera (5M), to achieve a higher... | |
| GCO-25 Series Zoom Beam Expanders are designed for changing a collimated laser beam, there are two zoom ranges available: 2x~6x and 5x~10x. Adjusting the knob at the input and achieves... | |
| Object-Tele centric Micro-vision Lenses | |
| The series of telecentic system is developed by using a pair of base lenses to achieve telecenticity required on object and image plane. The combined tele centric lens system with... |